EN
  • EN
  • DE

ADM3074EYRZ

Part No ADM3074EYRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3 V, ±15 kV ESD-Protected, Half- and Full-Duplex, RS-485/RS-422 Transceivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Taiwan
Family Name ADM3074E
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.analog.com
Manufacturer Package 8-SOIC
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Operating Supply Voltage 3 V ~ 3.6 V
Data Rate 500kbps
Receiver Hysteresis 100mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Packaging Tube
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Halogen Free Compliant
Estimated EOL Date 2028
Win Source Part Number 1140731-ADM3074EYRZ
Ultra Librarian 3D Model Ultra Librarian ADM3074EYRZ CAD Model

Description

ADM3074EYRZ - High-Speed, Half-Duplex, iCoupler Isolated RS-485 Transceiver

The ADM3074EYRZ is a robust, high-speed, half-duplex RS-485 transceiver from Analog Devices Inc. that integrates iCoupler® technology to provide galvanic isolation. This transceiver is designed to operate in harsh industrial environments, ensuring reliable communication in applications such as industrial control systems, building automation, factory automation, and process control networks.

Key Features:

  • Integrated Isolation: The device features Analog Devices' proprietary iCoupler technology, providing 2.5 kV RMS of isolation for 1 minute between the bus line transceiver and the logic level interface. This ensures protection against high voltage spikes and ground loops in industrial settings.
  • High Data Rates: Capable of supporting data rates up to 16 Mbps, the ADM3074EYRZ can handle high-speed data transmission with ease, making it suitable for modern industrial communication protocols.
  • Thermal Shutdown Protection: The transceiver is equipped with thermal shutdown protection, which prevents damage to the device in the event of excessive power dissipation.
  • Wide Operating Voltage Range: It operates within a wide voltage range of 3.0 V to 5.5 V, accommodating various system power supplies.
  • ESD Protection: The device offers ±8 kV contact discharge and ±15 kV air-gap discharge protection as per the IEC 61000-4-2 specification, safeguarding the transceiver from electrostatic discharge events.
  • Half-Duplex Communication: Designed for half-duplex communication, this transceiver allows bidirectional communication over a single pair of wires, reducing the complexity and cost of the cabling.
  • Extended Temperature Range: The ADM3074EYRZ operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Process Control Networks
  • Networked Security Systems

The ADM3074EYRZ transceiver is available in a compact, RoHS-compliant, 16-lead SOIC package, making it suitable for space-constrained applications while adhering to environmental standards. With its integrated isolation and robust protection features, the ADM3074EYRZ is an ideal solution for any application requiring reliable, isolated RS-485 communication.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess