EN
  • EN
  • DE

ATMXT2952T-C2U(QS827)

Part No ATMXT2952T-C2U(QS827)
Manufacturer Atmel
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843152-ATMXT2952T-C2U(QS827)
Ultra Librarian 3D Model Ultra Librarian ATMXT2952T-C2U(QS827) CAD Model

Description

The ATMXT2952T-C2U(QS827) is a maXTouch touchscreen controller manufactured by Atmel (now Microchip Technology). It is designed for use in touch-enabled devices, providing advanced touch functionality such as multi-touch, gesture recognition, and accurate touch detection. This controller is part of Atmel's maXTouch family, known for its high performance and reliability in touchscreen applications.

Applications

  • Smartphones and Tablets: Used in smartphones and tablets to enable responsive and accurate touch interactions.
  • Automotive Touchscreens: Employed in automotive infotainment systems and center stack displays for reliable touch control in a driving environment.
  • Industrial Control Panels: Utilized in industrial control panels and HMI (Human Machine Interface) devices for robust and accurate touch input.
  • Point-of-Sale (POS) Systems: Incorporated into POS terminals for efficient and reliable touch-based transaction processing.
  • Gaming Devices: Found in handheld gaming devices and consoles for precise and responsive touch control.

Features

  • Multi-Touch Support: Supports simultaneous touch detection for multiple fingers or objects.
  • Gesture Recognition: Enables gesture-based interactions, such as pinch-to-zoom, swipe, and rotate.
  • High Accuracy: Provides precise and accurate touch detection for a seamless user experience.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Advanced Noise Filtering: Includes advanced noise filtering algorithms to minimize false touch detections.

Benefits

  • Enhanced User Experience: Delivers a smooth and intuitive touch experience, improving user satisfaction.
  • Responsive Touch Input: Ensures fast and accurate response to touch interactions.
  • Robust Performance: Provides reliable performance in various environmental conditions.
  • Extended Battery Life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Reduced Development Time: Simplifies touchscreen integration with comprehensive development tools and support.

Additional Details

The ATMXT2952T-C2U(QS827) typically communicates with the host processor via I2C or SPI interface. It includes internal memory for storing configuration data and touch processing algorithms. The controller's specifications include touch resolution, response time, and operating voltage range. Microchip Technology (formerly Atmel) ensures that this touchscreen controller meets stringent industry standards, providing reliable and consistent performance in demanding applications. Firmware updates and software libraries are often available to further optimize the controller's performance.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess