EN
  • EN
  • DE

ICS-40310

Part No ICS-40310
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS ANALOG OMNI -37DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr TDK InvenSense
Series ICS-40310
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 90 Hz ~ 16 kHz
Sensitivity -37dB ±3dB @ 94dB SPL
S/N Ratio 64dB
Impedance 4.5 kOhms
Voltage Range 0.9 V ~ 1.3 V
Current - Supply 25 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.132" L x 0.098" W (3.35mm x 2.50mm)
Height (Max) 0.039" (0.98mm)
Shape Rectangular
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 874224-ICS-40310
Ultra Librarian 3D Model Ultra Librarian ICS-40310 CAD Model

Description

The ICS-40310 is a compact MEMS (Silicon) microphone designed for audio applications.

  • Size: 0.132" L x 0.098" W (3.35mm x 2.50mm)
  • Directionality: Omnidirectional
  • Impedance: 4.5 kOhms
  • Frequency Range: 90 Hz to 16 kHz
  • Output Type: Analog
  • Sensitivity: -37dB ±3dB @ 94dB SPL
  • Signal-to-Noise Ratio: 64dB
  • Voltage Range: 0.9V to 1.3V
  • Current Consumption: 25 µA
  • Status: Active
  • Manufacturer: TDK InvenSense

You May Also Be Interested in

Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC BOOM ANALOG NC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6206 $60.2738
54+ $2.1503 $116.1162
84+ $2.0831 $174.9804
115+ $2.0159 $231.8285
149+ $1.9487 $290.3563
199+ $1.7471 $347.6729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess