EN
  • EN
  • DE

ADAU7002ACBZ-RL

Part No ADAU7002ACBZ-RL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC SAMPLE RATE CONVERTER 8WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Audio Sample Rate Converter Channel 8-WLCSP (0.76x1.56)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UFBGA, WLCSP
Case / Package 8-WLCSP (0.76x1.56)
Family Name ADAU7002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADAU7002ACBZ-RLTR, ADAU7002ACBZ-RL-ND, ADAU7002ACBZ-RLCT, ADAU7002ACBZ-RLDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859903-ADAU7002ACBZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU7002ACBZ-RL CAD Model

Description

ADAU7002ACBZ-RL - Stereo Digital Microphone Interface

The ADAU7002ACBZ-RL from Analog Devices Inc. is a highly integrated digital microphone interface designed to convert stereo pulse density modulation (PDM) digital audio from microphones into a standard I²S or left-justified audio data stream. This compact component is essential for applications where space is at a premium, such as portable and consumer electronics, including smartphones, tablets, digital cameras, and other devices requiring high-quality audio capture.

Key Features

  • Interface: The device supports both I²S and left-justified serial interfaces, providing flexibility in connecting to most digital audio processors and SoCs.
  • Audio Quality: It supports high-quality audio with a 64fs or 128fs PDM clock rate, ensuring excellent sound reproduction for both recording and voice applications.
  • Power Efficiency: The ADAU7002ACBZ-RL is designed to operate with low power consumption, making it ideal for battery-powered devices where efficiency is critical.
  • Compact Size: Housed in a small 8-ball WLCSP (Wafer Level Chip Scale Package), this device takes up minimal board space, which is crucial for space-constrained designs.
  • Integration: The product offers a simple and cost-effective way to integrate digital microphones into an audio system without the need for complex and expensive ADCs or additional processing power.

Applications

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Smart Speakers
  • Digital Cameras and Camcorders
  • Teleconferencing Systems
  • Portable Audio Recorders

The ADAU7002ACBZ-RL is a testament to Analog Devices Inc.'s commitment to providing advanced audio solutions that meet the demands of modern electronics. It simplifies the design process for engineers and product developers by offering a straightforward path to integrating digital microphones, ultimately enabling the delivery of products with superior audio performance to the market.

With its robust feature set and versatile application range, the ADAU7002ACBZ-RL is an ideal choice for designers looking to enhance the audio experience in their next-generation consumer electronic products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Texas Instruments
Lowest to $2.0045
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7564 $60.5120
165+ $0.7077 $116.7705
255+ $0.6833 $174.2415
365+ $0.6345 $231.5925
475+ $0.6101 $289.7975
595+ $0.5857 $348.4915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,540 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess