EN
  • EN
  • DE

WMZ0603S100HT000

Part No WMZ0603S100HT000
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842370-WMZ0603S100HT000
Ultra Librarian 3D Model Ultra Librarian WMZ0603S100HT000 CAD Model

Description

The WMZ0603S100HT000 is a multilayer chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications, providing inductance in a small surface-mount package. These inductors are crucial components in various electronic circuits for filtering, impedance matching, and signal tuning.

Applications:

  • Smartphones: Used in RF circuits for impedance matching and filtering in wireless communication modules (e.g., Bluetooth, Wi-Fi).
  • Tablets: Integrated into wireless communication circuitry for reliable signal transmission and reception.
  • Wireless Communication Modules: Employed in Bluetooth, Wi-Fi, and other RF modules for filtering and tuning.
  • RF Filters: Used as components in RF filters to suppress unwanted signals and noise.
  • Impedance Matching Networks: Used to match impedances between different circuit stages for optimal power transfer.
  • Oscillators: Part of LC oscillator circuits, determining the oscillation frequency.

Features:

  • Multilayer Construction: Provides high inductance in a small physical size.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).
  • High-Frequency Performance: Optimized for operation at high frequencies (e.g., GHz range).
  • Small Size: Compact 0603 package (0.6mm x 0.3mm) saves valuable PCB space.
  • High Q-Factor: Minimizes energy loss, ensuring efficient circuit performance.
  • Excellent Temperature Stability: Maintains stable inductance value over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) regulations.

Benefits:

  • Miniaturization: Small size allows for dense circuit designs in compact devices.
  • Improved Signal Integrity: High Q-factor minimizes signal loss and distortion.
  • Reliable Performance: Excellent temperature stability ensures consistent operation under varying environmental conditions.
  • Automated Assembly: SMD design facilitates efficient and cost-effective manufacturing.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The WMZ0603S100HT000 has an inductance value of 10nH (nanohenries) and a tolerance of ±3%. It features a self-resonant frequency (SRF) typically in the GHz range. The inductor has a rated current and a DC resistance specified in the datasheet. The 0603 package dimensions make it suitable for high-density PCB layouts, and its construction ensures robust performance in demanding applications. The materials used in its construction are selected for their low loss and high-frequency characteristics, contributing to the overall efficiency of the circuit.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,530 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess