EN
  • EN
  • DE

VLS252012T-4R7MR81-1

Part No VLS252012T-4R7MR81-1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408225-VLS252012T-4R7MR81-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012T-4R7MR81-1 CAD Model

Description

The VLS252012T-4R7MR81-1 is a wire-wound inductor manufactured by TDK Corporation. It is engineered for use in power management and high-frequency circuits where a small form factor and specific inductance value are required.

Applications

  • Smartphones: Power management, DC-DC conversion.
  • Tablets: Power regulation and filtering.
  • Portable Audio Players: Power filtering and signal integrity.
  • DC-DC Converters: Energy storage and ripple current smoothing.
  • RF Modules: Impedance matching and filtering.

Features

  • Compact Size: 2.5 x 2.0 x 1.2 mm dimensions for dense board layouts.
  • Inductance: 4.7 μH inductance value.
  • Rated Current: Can handle rated DC current levels for various applications.
  • Low DC Resistance: Minimizes power losses, improving overall circuit efficiency.
  • Operating Temperature: Operates over a specified temperature range.

Benefits

  • Miniaturization: Allows for smaller and lighter electronic devices.
  • High Efficiency: Low DCR ensures efficient power conversion.
  • Stable Performance: Consistent performance under varying temperature conditions.
  • Reduced EMI: Magnetically shielded to minimize electromagnetic interference.
  • Optimized Inductance: Provides the precise inductance needed for specific circuit functions.

Additional Details

The VLS252012T-4R7MR81-1 features a magnetically shielded construction, which helps to reduce EMI and allows for closer placement of components on the circuit board. The inductor's low DC resistance contributes to minimizing power loss and maximizing efficiency in power circuits. This inductor is designed for surface mount technology (SMT) assembly. Detailed specifications, including the precise rated current, DC resistance, self-resonant frequency (SRF), and Q-factor, are available in the TDK datasheet for this specific part number.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess