EN
  • EN
  • DE

VLS252008ET-100M-CA/CO

Part No VLS252008ET-100M-CA/CO
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1701
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 757946-VLS252008ET-100M-CA/CO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252008ET-100M-CA/CO CAD Model

Description

The VLS252008ET-100M-CA/CO is a wire-wound ferrite inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and other high-frequency applications. It provides excellent inductance characteristics and current handling capabilities in a compact size.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) DC-DC converters.
  • Power Supply Circuits: Employed in power supplies for filtering and energy storage.
  • Noise Filtering: Used to filter out noise and interference in electronic circuits.
  • RF Circuits: Integrated into RF circuits for impedance matching and filtering.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.

Features:

  • Wire-Wound Construction: Provides excellent inductance characteristics.
  • Ferrite Core: Offers high permeability and low core losses.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Small Size: Compact design for use in space-constrained applications.
  • High Current Capability: Handles high current levels without saturation.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Improved Power Efficiency: Reduces power losses in DC-DC converters.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Enhanced System Reliability: Provides stable and reliable performance.
  • Cost-Effective Solution: Offers a cost-effective solution for inductance requirements.
  • Easy Integration: Compatible with standard SMT assembly processes for easy integration into electronic devices.

Technical Specifications:

The VLS252008ET-100M-CA/CO has an inductance value of 10 µH (microhenries) with a tolerance of ±20%. The rated current is typically around 1.3 A. The DC resistance (DCR) is approximately 0.18 ohms. The self-resonant frequency (SRF) is typically around 25 MHz. It operates over a temperature range of -40°C to +125°C. The saturation current is around 1.6A (typical).

The package is a 2520 (2.5mm x 2.0mm) SMD package. Proper soldering techniques are crucial for reliable performance. The inductor is designed to be used with automated pick-and-place equipment.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2144 $57.8592
44+ $2.6380 $116.0720
68+ $2.5560 $173.8080
94+ $2.4729 $232.4526
121+ $2.3909 $289.2989
162+ $2.1437 $347.2794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess