EN
  • EN
  • DE

VLP6012ST-6R8M

Part No VLP6012ST-6R8M
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842010-VLP6012ST-6R8M
Ultra Librarian 3D Model Ultra Librarian VLP6012ST-6R8M CAD Model

Description

The VLP6012ST-6R8M is a shielded power inductor manufactured by TDK Corporation, part of the VLP series, known for its low profile and high efficiency. This inductor is designed for power supply applications where space is a constraint and high performance is required. The '6R8M' indicates an inductance value of 6.8µH with a tolerance of ±20%.

Applications

  • DC-DC converters: Used in voltage regulation circuits for efficiency.
  • Power supplies for portable devices: Suitable for smartphones, tablets, and laptops.
  • Filtering circuits: Reduces noise and ripple in power lines.
  • Buck and boost converters: Ideal for step-down or step-up voltage conversion.
  • LED lighting: Used in LED drivers for efficient power delivery.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Low profile: Compact design ideal for space-constrained applications.
  • High current handling: Capable of withstanding high current loads without saturation.
  • Excellent inductance stability: Maintains inductance values under varying conditions.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved power efficiency: Reduces energy loss in power conversion circuits.
  • Reduced EMI: Minimizes interference with surrounding electronic components.
  • Smaller footprint: Enables the design of more compact electronic devices.
  • Reliable performance: Provides consistent and stable operation.
  • Compliance with environmental regulations: Ensures environmentally friendly product design.

Technical Specifications:

  • Inductance: 6.8 µH
  • Tolerance: ±20%
  • Saturation Current: 4.1 A
  • DC Resistance: 0.065 Ohms
  • Operating Temperature Range: -40°C to +125°C
  • Shielded: Yes
  • Dimensions: 6.0 mm x 6.0 mm x 1.2 mm

The VLP6012ST-6R8M is a versatile inductor for power management applications. Its shielded construction and low profile make it an excellent choice for designs where space and EMI are critical considerations. It offers reliable operation in demanding conditions.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Advantech Corp
SWITCH SL set USA
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3592 $59.2680
395+ $0.2957 $116.8015
605+ $0.2864 $173.2720
835+ $0.2772 $231.4620
1,080+ $0.2680 $289.4400
1,445+ $0.2402 $347.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess