EN
  • EN
  • DE

VLP4045LT-3R3N

Part No VLP4045LT-3R3N
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842008-VLP4045LT-3R3N
Ultra Librarian 3D Model Ultra Librarian VLP4045LT-3R3N CAD Model

Description

The VLP4045LT-3R3N is a shielded power inductor manufactured by TDK Corporation. It's part of the VLP series, known for its low-profile design and excellent inductance characteristics. This inductor is designed for use in power supply circuits, offering efficient energy storage and filtering capabilities.

Applications

  • DC-DC converters: Used for voltage regulation in various electronic devices.
  • Power supplies for portable devices: Ideal for smartphones, tablets, and other battery-powered equipment.
  • Filtering circuits: Effectively reduces noise and ripple in power lines.
  • Buck and boost converters: Suitable for applications requiring step-down or step-up voltage conversion.
  • LED lighting: Employed in LED drivers for efficient power delivery.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Low profile: Compact design allows for use in space-constrained applications.
  • High current handling: Capable of withstanding relatively high current loads.
  • Excellent inductance stability: Maintains consistent inductance values under varying operating conditions.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Improved power efficiency: Reduces energy loss in power conversion circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Smaller footprint: Enables the design of more compact electronic devices.
  • Reliable performance: Provides consistent and stable operation over a wide range of conditions.
  • Compliance with environmental regulations: Ensures environmentally friendly product design.

Technical Specifications:

  • Inductance: 3.3 µH
  • Tolerance: ±30%
  • Saturation Current: 2.5 A
  • DC Resistance: 0.044 Ohms
  • Operating Temperature Range: -40°C to +125°C
  • Shielded: Yes
  • Dimensions: 4.0 mm x 4.0 mm x 4.5 mm

The VLP4045LT-3R3N is a versatile inductor suitable for a wide range of power management applications. Its shielded construction and low profile make it an excellent choice for designs where space and EMI performance are critical. Its robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess