EN
  • EN
  • DE

VLM10555T-R33M180-3

Part No VLM10555T-R33M180-3
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 330NH 18A 1.2 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 330nH
Tolerance ±20%
Current Rating 18A
Current - Saturation 34A
DC Resistance (DCR) 1.2 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.220" (5.60mm)
Win Source Part Number 129446-VLM10555T-R33M180-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLM10555T-R33M180-3 CAD Model

Description

The VLM10555T-R33M180-3 is a wire-wound inductor manufactured by TDK Corporation. It's designed for use in power circuits, specifically for filtering and energy storage applications. Its compact size and shielded construction make it suitable for use in densely populated circuit boards.

Applications:

  • DC-DC converters
  • Power supplies
  • Noise filtering in electronic devices
  • Energy storage in portable devices
  • Voltage regulators

Features:

  • Shielded construction for low EMI
  • Small form factor: 10.2mm x 10.2mm x 5.5mm
  • High current carrying capacity
  • Excellent temperature stability
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference, improving overall system performance
  • Space-saving design allows for higher component density
  • Reliable operation over a wide temperature range
  • Efficient energy storage and filtering
  • Compliant with environmental regulations

Additional Details:

The VLM10555T-R33M180-3 inductor has an inductance of 0.33µH (0.33 microhenries) with a tolerance of ±20%. It features a rated current of 18A and a maximum DC resistance (DCR) of 1.8 mΩ. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic applications. The operating temperature range is typically -40°C to +125°C. The self-resonant frequency (SRF) is typically around 80 MHz. It's often used in automotive applications due to its robust design and ability to withstand harsh environmental conditions. The core material is ferrite, which contributes to its high efficiency and low core loss. The terminals are solder plated for easy soldering onto PCBs.

This inductor is commonly used in DC-DC converters for step-up or step-down voltage conversion. It efficiently stores energy in the magnetic field and releases it to maintain a stable output voltage. In power supplies, it helps to filter out unwanted noise and ripple, ensuring a clean and stable power supply for the connected devices. The VLM10555T-R33M180-3 is also suitable for use in portable devices such as smartphones and tablets, where space is limited and efficient energy storage is crucial. Its shielded construction prevents it from interfering with other components in the device.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2757 $58.9626
43+ $2.6877 $115.5711
67+ $2.6038 $174.4546
92+ $2.5197 $231.8124
119+ $2.4358 $289.8602
159+ $2.1838 $347.2242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess