EN
  • EN
  • DE

EMC 038-003-168 - EMC 1,7M 6IN SHIELDED GREY CAT5E LAN CABLE

Part No EMC 038-003-168 - EMC 1,7M 6IN SHIELDED GREY CAT5E LAN CABLE
Manufacturer EMC
Catalog Cables
Description EMC 1,7M 6IN SHIELDED GREY CAT5E LAN CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398342-EMC 038-003-168 - EMC 1,7M 6IN SHIELDED GREY CAT5E LAN CABLE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-168 - EMC 1,7M 6IN SHIELDED GREY CAT5E LAN CABLE CAD Model

Description

The EMC 038-003-168 CAT5E LAN Cable is meticulously crafted to meet the stringent requirements of modern networking applications. With a length of 1.7 meters, this shielded grey cable is designed for superior performance in a wide range of network environments. The shielding provides extra protection against electromagnetic interference (EMI), ensuring that signal quality and integrity are maintained over the cable length. This CAT5E cable is capable of supporting Ethernet connections up to 1000BASE-T, making it suitable for connecting computers, switches, routers, and other network devices in both residential and enterprise settings. Its high-quality construction ensures durability and reliability, making it an ideal choice for structured cabling systems that require efficient, reliable data transmission. Whether for general home use, office networks, or data centers, this EMC CAT5E LAN Cable provides a dependable connection that keeps networks running smoothly.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess