EN
  • EN
  • DE

TRANS-CCM-2412SF

Part No TRANS-CCM-2412SF
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 380737-TRANS-CCM-2412SF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRANS-CCM-2412SF CAD Model

Description

The TRANS-CCM-2412SF, manufactured by TDK Corporation, is a highly integrated DC-DC converter module designed for a variety of industrial and commercial applications. It provides a compact and efficient solution for converting a 24V input voltage to a regulated 12V output, while offering isolation between the input and output circuits. This module utilizes a Continuous Conduction Mode (CCM) topology for stable and reliable operation.

Applications:

  • Industrial Automation: Powers sensors, actuators, and control systems in industrial environments.
  • Telecommunications Equipment: Provides isolated power for telecom infrastructure and networking devices.
  • Medical Devices: Supplies isolated power for patient monitoring equipment and diagnostic tools.
  • Transportation Systems: Used in railway signaling, automotive electronics, and aerospace applications.
  • Renewable Energy Systems: Powers control circuits in solar inverters and wind turbine controllers.

Features:

  • 24V Input Voltage: Compatible with standard 24V industrial power supplies.
  • 12V Output Voltage: Provides a regulated 12V output for powering various electronic components.
  • Isolation: Offers galvanic isolation between the input and output circuits for safety and noise immunity.
  • Continuous Conduction Mode (CCM): Ensures stable and reliable operation under varying load conditions.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Overcurrent Protection: Protects the module and connected devices from damage due to excessive current.
  • Overvoltage Protection: Prevents damage from input voltage surges.
  • Short Circuit Protection: Shuts down the module in case of a short circuit condition.
  • Compact Size: Allows for easy integration into space-constrained applications.

Benefits:

  • Safe and Reliable Operation: Isolation provides safety and reduces noise interference.
  • Stable Power Supply: CCM topology ensures stable output voltage under varying load conditions.
  • High Efficiency: Reduces power consumption and heat generation, improving system performance.
  • Simplified Design: Integrated module reduces design complexity and time-to-market.
  • Robust Protection: Overcurrent, overvoltage, and short circuit protection enhance system reliability.

Additional Details:

The TRANS-CCM-2412SF is designed to meet stringent safety and EMC standards. It typically operates over a wide temperature range, making it suitable for harsh environments. The module incorporates internal filtering to minimize EMI emissions. The isolation voltage is typically several kilovolts, providing robust protection against ground loops and voltage transients. The device is commonly used in applications requiring compliance with safety regulations such as UL, CE, and IEC. It's a fully encapsulated module, further enhancing its reliability and resistance to environmental factors.

For detailed specifications, application notes, safety certifications, and recommended layout guidelines, refer to the official datasheet provided by TDK Corporation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
KEC
Need more? Email Us
Pulse
Lowest to $1.6817
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess