EN
  • EN
  • DE

TLA-6T215LF-T

Part No TLA-6T215LF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217776-TLA-6T215LF-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T215LF-T CAD Model

Description

The TLA-6T215LF-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in electronic devices and systems, particularly in applications where low-frequency noise suppression is critical. Its features are tailored for effective noise reduction while maintaining signal integrity.

Applications

  • Power Line Filtering: Used to filter common mode noise from AC power lines entering electronic devices.
  • Audio Signal Filtering: Employed in audio amplifiers and other audio equipment to minimize noise and distortion.
  • DC Power Distribution: Integrated into DC power distribution networks to suppress noise and ensure stable power delivery.
  • Industrial Control Systems: Utilized in industrial control systems to filter noise and improve the reliability of communication and control signals.
  • Medical Equipment: Found in medical devices to reduce electromagnetic emissions and enhance patient safety.

Features

  • High Common Mode Impedance at Low Frequencies: Provides effective suppression of common mode noise at lower frequencies.
  • Low Differential Mode Impedance: Minimizes signal attenuation and preserves signal integrity.
  • Compact Surface Mount Package: Allows for easy integration into space-constrained designs.
  • High Current Capacity: Suitable for applications with high current requirements.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved Noise Immunity: Reduces the susceptibility of electronic devices to noise interference.
  • Enhanced Audio Quality: Minimizes noise and distortion in audio signals, improving sound quality.
  • Increased System Reliability: Protects sensitive components from noise-related damage and failures.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Optimized for Low-Frequency Applications: Specifically designed for use in applications where low-frequency noise is a concern.

Additional Details

The TLA-6T215LF-T common mode choke features a specialized ferrite core material designed for optimal performance at low frequencies. Its construction minimizes parasitic capacitance and inductance, ensuring minimal impact on the desired signal. It is typically surface-mounted for ease of assembly and automated manufacturing processes.

Specific electrical characteristics include impedance versus frequency, rated current, DC resistance, and insertion loss. These parameters should be carefully considered when selecting the appropriate common mode choke for a specific application. Consult the TDK datasheet for detailed specifications and performance curves.

You May Also Be Interested in

FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess