EN
  • EN
  • DE

TLA-6T211A-T

Part No TLA-6T211A-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217772-TLA-6T211A-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T211A-T CAD Model

Description

The TLA-6T211A-T is a common mode choke coil manufactured by TDK Corporation. This component is designed to suppress common mode noise in various electronic devices and systems. It is characterized by its compact size and excellent noise suppression capabilities, making it suitable for a wide range of applications.

Applications

  • Power Supplies: Used to filter common mode noise in power supply circuits, ensuring stable and clean power delivery.
  • Inverter Circuits: Employed in inverter circuits to reduce electromagnetic interference (EMI) and improve overall system performance.
  • Audio Equipment: Integrated into audio amplifiers and other audio devices to minimize noise and distortion, enhancing sound quality.
  • Communication Equipment: Utilized in communication devices such as routers, modems, and network interfaces to suppress noise and improve signal integrity.
  • Industrial Equipment: Found in industrial control systems and automation equipment to reduce noise and ensure reliable operation.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise across a broad frequency range.
  • Low Differential Mode Impedance: Minimizes signal attenuation, ensuring minimal impact on the desired signal.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Reliability: Designed for long-term reliability and stable performance in various operating conditions.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations regarding hazardous substances.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced System Performance: Minimizes EMI, leading to improved overall system performance and stability.
  • Reduced Electromagnetic Interference (EMI): Helps to meet regulatory requirements for EMI emissions.
  • Increased Equipment Reliability: Protects sensitive electronic components from noise-related damage.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.

Additional Details

The TLA-6T211A-T common mode choke features a ferrite core material that provides high permeability and excellent noise suppression characteristics. Its construction is designed to minimize parasitic capacitance and inductance, ensuring optimal performance at high frequencies. It is typically surface-mounted for ease of assembly and automated manufacturing processes.

Specific electrical characteristics include impedance at various frequencies, rated current, and DC resistance. These parameters should be carefully considered when selecting the appropriate common mode choke for a specific application. Consult the TDK datasheet for detailed specifications and performance curves.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0813 $62.4390
70+ $1.7071 $119.4970
105+ $1.6540 $173.6700
145+ $1.6008 $232.1160
190+ $1.5477 $294.0630
250+ $1.3872 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess