EN
  • EN
  • DE

TLA-6T103-T

Part No TLA-6T103-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217754-TLA-6T103-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T103-T CAD Model

Description

The TLA-6T103-T is a common mode choke coil produced by TDK Corporation. It is designed to suppress common mode noise in various electronic applications without affecting the differential mode signal. The "-T" suffix often signifies tape and reel packaging, making it suitable for automated assembly processes.

Applications

  • Power lines in electronic devices for noise filtering
  • Data transmission lines to prevent signal degradation due to noise
  • USB interfaces to enhance data communication quality
  • HDMI cables for improved audio and video performance
  • LVDS (Low-Voltage Differential Signaling) applications for high-speed data transfer
  • Audio equipment to minimize unwanted noise and interference
  • Automotive electronics to protect sensitive systems from electromagnetic interference (EMI)
  • Medical equipment to ensure reliable and accurate operation

Features

  • Excellent common mode noise suppression capabilities
  • Compact size for integration into space-constrained designs
  • Low differential mode impedance to minimize signal distortion
  • High rated current capacity for applications with demanding power requirements
  • Robust construction for long-term reliability and durability
  • RoHS compliant, ensuring adherence to environmental safety standards
  • Tape and reel packaging (indicated by "-T") for automated assembly

Benefits

  • Improved electromagnetic compatibility (EMC) performance
  • Reduced interference in electronic circuits
  • Enhanced signal integrity in data transmission systems
  • Minimized noise in audio and video equipment
  • Prevention of data corruption in high-speed data communication
  • Increased reliability and stability of electronic devices
  • Compliance with EMC regulatory requirements

Additional Details

Common mode choke coils, like the TLA-6T103-T, consist of two identical inductors wound on a single core. This configuration allows the magnetic fields generated by differential mode signals to cancel each other out, resulting in low impedance for the signal. In contrast, common mode noise generates magnetic fields that add together, creating high impedance to suppress the noise. The "-T" suffix typically indicates tape and reel packaging, which is designed for efficient and automated assembly processes. Selecting the appropriate choke coil, based on the frequency range of the noise and the required impedance, is critical for achieving optimal noise suppression and overall system performance. TDK's TLA series is well-regarded for its quality and reliability in EMC applications. This specific choke coil is often used in applications where both size and performance are critical factors.

You May Also Be Interested in

Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess