EN
  • EN
  • DE

TLA-3T109-T

Part No TLA-3T109-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217741-TLA-3T109-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-3T109-T CAD Model

Description

The TLA-3T109-T is a common mode choke coil manufactured by TDK Corporation, designed to suppress common mode noise in electronic circuits. These chokes are essential for maintaining signal integrity and reducing electromagnetic interference (EMI) in a variety of applications. Part of the TLA series, this choke offers a compact size and reliable performance, making it suitable for various electronic devices and systems where noise suppression is critical.

Applications:

  • Signal and data lines: Reduces common mode noise on signal and data lines, improving the quality of signal transmission in electronic devices.
  • Power lines in electronic equipment: Filters common mode noise from power lines, ensuring stable operation of sensitive equipment.
  • USB and Ethernet interfaces: Commonly integrated into USB and Ethernet ports to minimize EMI and maintain high-speed data transmission rates.
  • Automotive electronics: Used in automotive systems to suppress noise from various electronic modules, ensuring reliable performance in harsh environments.
  • Industrial control systems: Improves the reliability of electronic components in industrial machinery and control panels by reducing noise interference.

Features:

  • Compact size: Designed for applications where space is limited.
  • High impedance at high frequencies: Provides effective common mode noise suppression at higher frequencies.
  • Low DC resistance: Minimizes signal attenuation and power loss.
  • High rated current: Capable of handling significant current levels without saturation.
  • Surface mount design: Facilitates easy integration into automated assembly processes.

Benefits:

  • Improved signal integrity: Reduces common mode noise, leading to clearer and more reliable signal transmission.
  • Enhanced EMI suppression: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Increased system reliability: Protects sensitive electronic components from noise-induced damage, improving overall system reliability.
  • Easy integration: Compact size and surface-mount design facilitate easy integration into existing designs.
  • Cost-effective solution: Provides a reliable noise suppression solution at a competitive price.

Additional Details:

The TLA-3T109-T common mode choke coil is characterized by its specific impedance at different frequencies, its rated current, and its DC resistance. It is designed to operate within a specified temperature range and can withstand certain environmental conditions. The component is typically surface-mounted, which facilitates automated assembly processes. The inductance and impedance characteristics should be consulted in its datasheet for optimal performance within the specific application.

You May Also Be Interested in

Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess