EN
  • EN
  • DE

TFSD10055950-5102A2

Part No TFSD10055950-5102A2
Manufacturer TDK Corporation
Catalog RF Diplexers
Description THIN-FILM DIPLEXER 2.4/5GHZ WLAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Frequency Bands (Low / High) 2.4GHz to 2.5GHz / 4.9GHz to 6GHz
Low Band Attenuation (min / max dB) 20.00dB / 27.00dB
High Band Attenuation (min / max dB) 15.00dB / 31.00dB
Return Loss (Low Band / High Band) 21dB / 23dB
Mounting SMD (SMT)
Dimension 0402 (1005 Metric)
Win Source Part Number 1106871-TFSD10055950-5102A2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFSD10055950-5102A2 CAD Model

Description

The TDK Corporation TFSD10055950-5102A2 is an obsolete (EOL) product categorized under RF/IF and RFID.

  • Category: RF/IF and RFID
  • Mounting: SMD (SMT)
  • Packaging: Reel
  • Frequency Range: 2.4GHz to 2.5GHz and 4.9GHz to 6GHz
  • Low Band Attenuation: 20.00dB to 27.00dB
  • High Band Attenuation: 15.00dB to 31.00dB
  • Return Loss Low Band: 21dB
  • Return Loss High Band: 23dB
  • Dimension: 0402 (1005 Metric)
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Taiyo Yuden
FBAR/SAW Devices (SAW Duplexers)
Lowest to $7.8170
Broadcom Limited
Need more? Email Us
Taiyo Yuden
FILTER DIPLEXER 2.4/5GHZ W-LAN
Lowest to $0.4053
Broadcom Limited
Need more? Email Us
Broadcom Limited
UMTS/NCDMA/Co-band GSM Rx Band 2 Duplexer / RF Duplexer 55dB at 1850.48MHz to 1909.52MHz 50dB at 1930.48MHz to 1989.52MHz 9-Pin SMT T/R
Lowest to $2.4359
TDK Corporation
DIPLEXER / RF Diplexer 2400MHz to 2500MHz/1572MHz to 1578MHz T/R
Lowest to $0.0831
Broadcom Limited
QUINTPLEXER FILTER MODULE
Lowest to $3.2479
Broadcom Limited
Lowest to $6.5223
Taiyo Yuden
RF DIPLEXER 900MHZ/940MHZ 8SMD
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1609 $58.0450
125+ $0.9526 $119.0750
190+ $0.9228 $175.3320
260+ $0.8930 $232.1800
335+ $0.8632 $289.1720
450+ $0.7740 $348.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess