EN
  • EN
  • DE

TFM201610GHM-1R5MTAA

Part No TFM201610GHM-1R5MTAA
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.5UH 2A 132 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Metal
Inductance 1.5μH
Tolerance ±20%
Current Rating 2A
Current - Saturation 2.7A
DC Resistance (DCR) 132 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1106846-TFM201610GHM-1R5MTAA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TFM201610GHM-1R5MTAA CAD Model

Description

The TFM201610GHM-1R5MTAA is a wire wound chip inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits primarily for smartphones and tablet PCs. It features a small size and low DC resistance, making it ideal for portable electronic devices where space and efficiency are critical. This inductor provides excellent inductance stability and is designed for high current applications.

Applications

  • Smartphones: Used in power management circuits, DC-DC converters, and noise filtering applications within smartphones.
  • Tablet PCs: Employed in power supply circuits and signal filtering applications in tablet PCs.
  • Wearable Devices: Found in wearable devices such as smartwatches and fitness trackers for power management.
  • Portable Audio Players: Used for power filtering and signal conditioning in portable audio players.
  • DC-DC Converters: Utilized in DC-DC converters to store energy and filter voltage fluctuations.

Features

  • Small Size: Compact 2.0 x 1.6 x 1.0 mm size for space-constrained applications.
  • Low DC Resistance: Low DC resistance minimizes power loss and improves efficiency.
  • High Current Capability: Designed to handle high current without significant performance degradation.
  • Excellent Inductance Stability: Provides stable inductance over a wide range of operating conditions.
  • Wire Wound Construction: Wire wound construction ensures high performance and reliability.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Space Saving: Small size allows for high-density circuit designs in portable devices.
  • High Efficiency: Low DC resistance minimizes power loss, increasing overall system efficiency.
  • Reliable Performance: Stable inductance and high current capability ensure reliable operation.
  • Easy Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Improved Power Management: Effective in power management circuits for voltage regulation and filtering.
  • Reduced Noise: Helps to reduce electrical noise and interference in sensitive electronic circuits.

Additional Details

The TFM201610GHM-1R5MTAA has an inductance value of 1.5 μH. It is important to follow the manufacturer's recommendations for soldering and handling to ensure proper performance and reliability. Refer to the datasheet for detailed electrical characteristics, operating conditions, and application guidelines. The component is RoHS compliant.

You May Also Be Interested in

Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3770 $58.4350
375+ $0.3095 $116.0625
580+ $0.2998 $173.8840
800+ $0.2901 $232.0800
1,030+ $0.2804 $288.8120
1,380+ $0.2513 $346.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess