EN
  • EN
  • DE

TDK73K222U-IH

Part No TDK73K222U-IH
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363517-TDK73K222U-IH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDK73K222U-IH CAD Model

Description

The TDK73K222U-IH is a common mode choke designed and manufactured by TDK Corporation to mitigate noise in various electronic circuits. It functions by attenuating common mode noise signals while having minimal impact on differential mode signals, thereby maintaining signal integrity. This choke is suitable for applications requiring effective noise suppression and signal clarity, such as power supplies, communication equipment, and industrial control systems.

Applications

  • Power Supplies: Reduces common mode noise in AC-DC and DC-DC power supplies to ensure stable and clean power delivery.
  • Communication Lines: Filters noise in communication interfaces like USB, Ethernet, and CAN bus to improve signal quality.
  • Industrial Automation: Used in industrial control systems to suppress noise and enhance the reliability of automated processes.
  • Consumer Electronics: Integrated into audio devices, televisions, and other consumer products to reduce noise interference.
  • Lighting Systems: Mitigates noise in LED lighting systems, improving efficiency and reducing electromagnetic interference (EMI).

Features

  • High Common Mode Impedance: Provides significant attenuation of common mode noise over a wide frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation, ensuring that differential mode signals are transmitted with minimal loss.
  • Compact Size: Designed for space-efficient integration into electronic devices.
  • High Current Capacity: Capable of handling substantial current loads without performance degradation.
  • RoHS Compliance: Manufactured in compliance with RoHS environmental standards, restricting the use of hazardous substances.
  • Surface Mount Package: Designed for easy and efficient surface mount assembly on printed circuit boards.

Benefits

  • Improved Signal Integrity: Enhances signal clarity and reduces noise-induced errors, improving overall system performance.
  • Increased System Reliability: Protects sensitive components from noise-related damage and malfunction.
  • Reduced EMI Emissions: Helps electronic devices meet regulatory requirements for electromagnetic interference (EMI).
  • Stable Power Delivery: Ensures a clean and stable power supply, improving the efficiency and longevity of electronic equipment.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Cost-Effective Noise Suppression: Offers a reliable and efficient noise suppression solution at a competitive price.

Additional Details

The TDK73K222U-IH common mode choke is constructed using a ferrite core material optimized for noise suppression in the targeted frequency range. Its design minimizes parasitic capacitance and leakage inductance to ensure optimal performance. The choke's compact size and surface mount package make it suitable for automated assembly processes and high-density circuit board layouts. Specific technical specifications, including inductance values, DC resistance, and rated current, should be verified from the official TDK datasheet to ensure suitability for the intended application. This component is a key element in achieving electromagnetic compatibility (EMC) and ensuring reliable operation in environments with significant noise levels. It is designed to operate within a specified temperature range and to withstand various environmental conditions. Proper implementation of the choke in the circuit is essential to maximize its noise suppression capabilities.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess