EN
  • EN
  • DE

TCM1210-301-2P-T000

Part No TCM1210-301-2P-T000
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215391-TCM1210-301-2P-T000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM1210-301-2P-T000 CAD Model

Description

The TCM1210-301-2P-T000 is a common mode choke from TDK Corporation, designed to suppress common mode noise in various electronic circuits. This component effectively reduces unwanted electromagnetic interference (EMI) and radio frequency interference (RFI), contributing to improved signal integrity and overall system performance. Its compact size makes it ideal for space-constrained applications.

Applications:

  • Suppression of common mode noise in signal lines
  • Noise filtering in USB interfaces
  • Noise filtering in HDMI interfaces
  • Noise suppression in LVDS signal lines
  • Suppression of common mode noise in differential signal transmission
  • EMI suppression in power lines
  • Noise reduction in audio circuits

Features:

  • Compact size: 1210 (3225 metric) footprint for space-saving designs.
  • High common mode impedance: Effectively attenuates common mode noise signals.
  • Low differential mode impedance: Preserves the integrity of differential signals.
  • Excellent EMI suppression characteristics: Reduces unwanted electromagnetic interference.
  • Surface mount design: Suitable for automated assembly processes.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.
  • High reliability: Designed for long-term performance and stability.

Benefits:

  • Improved signal integrity: Reduces noise and distortion in signal lines.
  • Enhanced system performance: Minimizes EMI and RFI, leading to more reliable operation.
  • Reduced electromagnetic interference: Helps meet regulatory requirements for EMI emissions.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Increased system reliability: Protects sensitive components from noise-related damage.

Additional Details:

The TCM1210-301-2P-T000 common mode choke is characterized by its specific impedance at various frequencies. Its rated current, DC resistance, and insulation resistance are important parameters for proper application. The operating temperature range is typically specified in the TDK datasheet. It is crucial to consult the official TDK datasheet for the TCM1210-301-2P-T000 to obtain precise specifications, performance curves, and recommended usage guidelines. The '301' likely relates to the impedance value at a certain frequency. Also, the '2P' likely signifies 2 lines/circuits within the package. The 'T000' is likely a packaging code.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess