EN
  • EN
  • DE

TCM0605-650-2P-T00

Part No TCM0605-650-2P-T00
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer TDK Corporation
Win Source Part Number 215370-TCM0605-650-2P-T00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM0605-650-2P-T00 CAD Model

Description

The TDK TCM0605-650-2P-T00 is a common mode choke coil designed for noise suppression in various electronic circuits. This component effectively attenuates common mode noise, which is a type of electromagnetic interference (EMI) that can disrupt the performance of electronic devices. Its compact size and excellent noise suppression characteristics make it suitable for applications ranging from consumer electronics to industrial equipment.

Applications

  • USB lines: Used to suppress common mode noise in USB data lines.
  • Signal lines: Employed in signal lines to reduce EMI and improve signal integrity.
  • Power lines: Integrated into power lines to filter out noise and prevent interference.
  • Audio circuits: Used in audio equipment to minimize noise and enhance sound quality.
  • Automotive electronics: Applied in automotive systems to suppress noise and ensure reliable operation.

Features

  • Compact size: Miniature 0605 package allows for high-density mounting on PCBs.
  • High common mode impedance: Provides effective attenuation of common mode noise.
  • Low differential mode impedance: Minimizes signal distortion and maintains signal integrity.
  • Excellent temperature stability: Ensures consistent performance over a wide temperature range.
  • Surface mount design: Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved signal integrity: Reduces noise and interference to enhance the quality of signals transmitted through the circuit.
  • Enhanced EMI suppression: Effectively attenuates common mode noise, preventing it from affecting the performance of other components.
  • Space-saving design: Compact size allows for integration into small and portable devices.
  • Reliable performance: Excellent temperature stability ensures consistent operation under varying environmental conditions.
  • Cost-effective solution: Provides a cost-efficient means of reducing EMI and improving circuit performance.

Additional Details

The TCM0605-650-2P-T00 has a common mode impedance of 650 ohms at 100 MHz. It has a rated current of typically around 100-200mA. The operating temperature range is typically from -40°C to +85°C. This component is RoHS compliant, indicating adherence to environmental standards restricting the use of hazardous substances. The package type is a surface-mount device (SMD), designed for automated assembly on printed circuit boards (PCBs). Its small footprint enables dense board layouts.

The TDK TCM0605-650-2P-T00 common mode choke coil is a reliable and efficient solution for noise suppression in a wide range of electronic applications. Its compact size, high common mode impedance, and excellent temperature stability make it a popular choice for designers seeking to improve signal integrity and reduce EMI in their circuits.

You May Also Be Interested in

Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Walsin Technology Corporation
CMC 300MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 300mA DCR 1Ohm
Need more? Email Us
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.1688
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess