EN
  • EN
  • DE

SPM12535T-1R0M160

Part No SPM12535T-1R0M160
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 338819-SPM12535T-1R0M160
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPM12535T-1R0M160 CAD Model

Description

The SPM12535T-1R0M160 is a molded power inductor manufactured by TDK Corporation. Part of the SPM series, this inductor is engineered for high efficiency and compact size, making it suitable for a wide range of power management applications. Its molded construction ensures robustness and excellent environmental protection.

Applications

  • DC-DC Converters: Utilized in step-up, step-down, and buck-boost converters for efficient voltage regulation.
  • Power Supplies: Incorporated in various power supply designs for stable and reliable power delivery.
  • Portable Devices: Ideal for smartphones, tablets, laptops, and other portable electronics requiring high efficiency and small form factor.
  • LED Lighting: Used in LED drivers to provide consistent and efficient current control.
  • Point-of-Load (POL) Converters: Enables efficient power conversion close to the load, minimizing power losses.

Features

  • Inductance Value: Features an inductance of 1.0 µH, suitable for a broad range of power conversion circuits.
  • High Saturation Current: Can handle a saturation current of 16.0 A, providing stable performance under high load conditions.
  • Low DC Resistance (DCR): Minimizes power losses, resulting in higher overall efficiency.
  • Molded Construction: Offers excellent mechanical strength and environmental protection.
  • Compact Size: Allows for high-density circuit designs.

Benefits

  • Improved Efficiency: Low DCR contributes to reduced power dissipation and enhanced efficiency.
  • Stable Performance: High saturation current rating ensures stable inductance, even under high current conditions.
  • Reliable Operation: Rugged molded construction offers excellent resistance to shock and vibration, ensuring reliable long-term operation.
  • Space Saving: Small footprint allows for compact and efficient circuit layouts.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.

Additional Details

The SPM12535T-1R0M160 inductor is designed with a shielded construction, which significantly reduces electromagnetic interference (EMI). This is essential in sensitive electronic equipment where EMI can compromise performance. The inductor is also RoHS compliant, ensuring adherence to environmental regulations regarding hazardous substances.

Specifications:

  • Inductance: 1.0 µH
  • Saturation Current: 16.0 A
  • DC Resistance (DCR): Refer to TDK's official datasheet for exact specifications.
  • Operating Temperature Range: Typically from -40°C to +125°C (Consult datasheet for confirmed range).
  • Dimensions: 12.5mm x 12.5mm x 3.5mm

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess