EN
  • EN
  • DE

SLN5845T-1R5M4R0-PF

Part No SLN5845T-1R5M4R0-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190541-SLN5845T-1R5M4R0-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLN5845T-1R5M4R0-PF CAD Model

Description

The SLN5845T-1R5M4R0-PF is a TDK Corporation power inductor, primarily suited for power conversion applications in electronic devices. It is characterized by its shielded construction which minimizes electromagnetic interference (EMI), its compact size for high-density circuit designs, and its ability to handle relatively high currents. This inductor is designed to provide efficient and stable power delivery in various applications.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters.
  • Power Supplies: Suitable for regulated power supplies in electronic devices.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Employed in LED driver circuits to regulate current.
  • Automotive Electronics: Used in automotive power management systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Current Capability: Supports high current applications.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Reduced EMI: Shielded design minimizes noise and interference.
  • Space Saving: Compact size enables smaller and more efficient designs.
  • High Efficiency: Low DCR contributes to reduced power consumption.
  • Reliable Performance: Designed for stable operation in various environments.
  • Simplified Assembly: SMT design facilitates easy integration into automated production lines.

Additional Details

The SLN5845T-1R5M4R0-PF inductor has an inductance value of 1.5μH, with a tolerance that is typically ±20%. The '4R0' likely relates to a specific series or manufacturing characteristic, possibly defining the component's rated current or saturation current. It is designed to operate over a wide temperature range, usually from -40°C to +125°C. The inductor is RoHS compliant, meaning it is free from hazardous substances and suitable for environmentally friendly applications. To ensure reliable operation, it's vital to manage the thermal properties of the component, especially under high current conditions. It is crucial to consult the manufacturer's datasheet for exact specifications, including saturation current, rated current, and DCR at various temperatures, to ensure optimal performance and longevity.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess