EN
  • EN
  • DE

IBM 73H3504 - SysKonnect SK-NET FDDI-LP SAS

Part No IBM 73H3504 - SysKonnect SK-NET FDDI-LP SAS
Manufacturer IBM
Catalog Uncategorized
Description SysKonnect SK-NET FDDI-LP SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420268-IBM 73H3504 - SysKonnect SK-NET FDDI-LP SAS
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 73H3504 - SysKonnect SK-NET FDDI-LP SAS CAD Model

Description

The IBM 73H3504 represents the SysKonnect SK-NET FDDI-LP SAS, a high-performance Fiber Distributed Data Interface (FDDI) network adapter designed to facilitate rapid and reliable data transfer over fiber optic networks. This specialized network adapter is built to support the demanding requirements of server and high-end workstation environments, offering fast data rates and a secure, stable connection for critical applications. FDDI technology is renowned for its ability to transmit data at high speeds over considerable distances, making it ideal for large-scale networks that require bandwidth-intensive applications, such as multimedia streaming, complex database access, and enterprise-level resource planning. The SysKonnect SK-NET FDDI-LP SAS is engineered with advanced features to optimize network performance and reliability. It includes support for Single-Attachment Stations (SAS), allowing it to connect directly to an FDDI ring or through a concentrator. With its low-profile design, it is an excellent choice for compact system cases, offering an efficient use of space without sacrificing performance. Furthermore, the adapter incorporates robust security features and sophisticated error detection and correction mechanisms, ensuring the integrity and confidentiality of data transmissions. The IBM 73H3504 - SysKonnect SK-NET FDDI-LP SAS is an indispensable tool for organizations requiring high-speed, reliable network communications over FDDI networks.

You May Also Be Interested in

TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
HP
HP 653112-B21#0D1
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
HP
HP 4GB DDR3-1600. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC4GB (1x4GB) Single Rank x4 PC3-12800R (DDR3-1600) Registered CAS-11 Memory Kit
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess