EN
  • EN
  • DE

NVS-SMD X5R 10 V 10 UF G1206

Part No NVS-SMD X5R 10 V 10 UF G1206
Manufacturer NIC-Components Corp.
Catalog TVS - Varistors, MOVs
Description Varistors; MLV Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024250-NVS-SMD X5R 10 V 10 UF G1206
Categories TVS - Varistors,MOVs
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVS-SMD X5R 10 V 10 UF G1206 CAD Model

Description

The NVS-SMD X5R 10 V 10 UF G1206 is a surface mount multilayer ceramic capacitor (MLCC) manufactured by NIC Components. It is designed for general purpose applications requiring stable capacitance over a range of temperatures and voltages. The X5R dielectric offers a good balance of size, performance, and cost, making it suitable for a wide variety of electronic circuits.

Applications:

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Filtering applications in analog circuits
  • Smoothing capacitors in DC-DC converters
  • General purpose applications in electronic devices

Features:

  • X5R dielectric material
  • Surface mount design (SMD)
  • 10 V rated voltage
  • 10 uF capacitance
  • 1206 case size
  • RoHS compliant

Benefits:

  • Provides stable capacitance over a wide temperature range (-55°C to +85°C).
  • Simplifies assembly with surface mount technology.
  • Suitable for low voltage applications with a 10 V rating.
  • Offers a relatively high capacitance value (10 uF) for its size.
  • Compatible with standard soldering processes.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The X5R dielectric offers moderate capacitance variation with temperature and voltage changes compared to other ceramic capacitor types. The 1206 case size provides a good balance between size and capacitance value. The capacitor is commonly used for decoupling power rails in digital circuits to minimize noise and improve signal integrity.

Typical specifications include a capacitance tolerance of ±10%, dissipation factor, and insulation resistance. Consult the datasheet for detailed electrical characteristics, soldering recommendations, and reliability data.

You May Also Be Interested in

Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
Lowest to $0.0403
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess