EN
  • EN
  • DE

SLF12575T-680M2R7-T3PF

Part No SLF12575T-680M2R7-T3PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190459-SLF12575T-680M2R7-T3PF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLF12575T-680M2R7-T3PF CAD Model

Description

The SLF12575T-680M2R7-T3PF is a shielded power inductor produced by TDK Corporation, designed to provide efficient energy storage and filtering in power supply circuits and DC-DC converters. Its shielded construction is key for minimizing electromagnetic interference (EMI), making it suitable for use in sensitive electronic applications where signal integrity is crucial.

Applications

      
  • DC-DC converters for various applications
  •   
  • Power supplies in consumer electronics
  •   
  • LED driver circuits
  •   
  • Power management in industrial equipment
  •   
  • Filtering applications in power lines

Features

      
  • Shielded construction reduces EMI
  •   
  • Low DC resistance (DCR) provides high efficiency
  •   
  • Compact size for space-constrained designs
  •   
  • High current handling capability
  •   
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)
  •   
  • Excellent Inductance Temperature Stability

Benefits

      
  • Reduced EMI ensures stable operation of nearby circuits.
  •   
  • Efficient power conversion minimizes power losses.
  •   
  • Small size allows for use in high-density circuit boards.
  •   
  • Reliable performance in a wide range of operating conditions.

Additional Details

The SLF12575T series features a magnetic shield structure, which contributes to its excellent EMI characteristics. The flat wire used in its construction helps to reduce DC resistance and increase current handling capability. The SLF12575T-680M2R7-T3PF has an inductance of 68µH.

Specifications:

  • Inductance: 68 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 2.7 mΩ (typical)
  • Saturation Current: 4.5A
  • Rated Current: 2.7A
  • Self-Resonant Frequency: 7 MHz
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess