EN
  • EN
  • DE

LAT67F-V2-3-3B-20

Part No LAT67F-V2-3-3B-20
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996125-LAT67F-V2-3-3B-20
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAT67F-V2-3-3B-20 CAD Model

Description

The LAT67F-V2-3-3B-20 is a high-power LED manufactured by OSRAM Opto Semiconductors. It is designed for various lighting applications requiring high brightness and efficiency.

Applications:

  • Automotive Lighting: Used in automotive headlights, taillights, and daytime running lights.
  • General Lighting: Employed in indoor and outdoor lighting fixtures, such as spotlights and streetlights.
  • Industrial Lighting: Used in industrial lighting applications for machine vision systems.
  • Signage: Used in illuminated signs and displays.
  • Medical Lighting: Used in surgical lighting and other medical applications.

Features:

  • High Brightness: Provides high luminous output for demanding lighting applications.
  • High Efficiency: Offers excellent luminous efficacy (lumens per watt) for energy-saving lighting solutions.
  • Long Lifespan: Designed for long operating life, reducing maintenance costs.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform light distribution.
  • Robust Package: Comes in a robust package for reliable operation in harsh environments.
  • Low Thermal Resistance: Offers low thermal resistance for efficient heat dissipation.

Benefits:

  • Energy Savings: Reduces energy consumption compared to traditional lighting sources.
  • Reduced Maintenance Costs: Long lifespan reduces the need for frequent replacement.
  • Improved Lighting Quality: Provides high-quality light with excellent color rendering.
  • Compact Size: Small form factor enables flexible design options.
  • Environmentally Friendly: Contains no hazardous materials like mercury.

Additional Details:

The LAT67F-V2-3-3B-20 is typically a surface mount device. Specific electrical and optical characteristics, such as forward voltage, current, color temperature, and luminous flux, can be found in the device's datasheet provided by OSRAM Opto Semiconductors. The datasheet also provides information on thermal management and application guidelines.

You May Also Be Interested in

Lowpower
Lowest to $0.0772
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Lite-On Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
KEC
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2152 $58.1040
655+ $0.1766 $115.6730
1,015+ $0.1711 $173.6665
1,395+ $0.1656 $231.0120
1,805+ $0.1601 $288.9805
2,420+ $0.1435 $347.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,610 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess