EN
  • EN
  • DE

SLF12555T-100M3R4SPF

Part No SLF12555T-100M3R4SPF
Manufacturer TDK Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093573-SLF12555T-100M3R4SPF
Categories OEM Parts( S )
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLF12555T-100M3R4SPF CAD Model

Description

The SLF12555T-100M3R4SPF is a shielded power inductor produced by TDK, engineered for use in demanding power management applications. This inductor boasts high current handling capabilities and maintains stable performance even at high frequencies. Its shielded construction effectively minimizes electromagnetic interference (EMI), crucial for sensitive electronic environments.

Applications

  • DC-DC converters
  • Power supplies for server systems
  • Base station power amplifiers
  • Voltage regulators for industrial equipment
  • Power management circuits for FPGA and microprocessors

Features

  • Shielded construction for extremely low EMI
  • High saturation current (Isat)
  • Low DC resistance (DCR) for high efficiency
  • Operating temperature range: -40°C to +125°C
  • Surface mount technology (SMT) compatible

Benefits

  • Reduced electromagnetic interference ensures signal integrity and system stability
  • High current capability allows for use in high-power applications
  • Improved energy efficiency minimizes heat generation and extends battery life in portable devices
  • Robust design provides reliability in harsh operating conditions
  • Simplified assembly process reduces manufacturing costs

Additional Details

The SLF12555T-100M3R4SPF has an inductance of 10μH. Its low DCR contributes to higher efficiency in power conversion. The SPF suffix may indicate specific performance characteristics or testing standards adhered to during manufacturing. Consult the datasheet for complete information.

Electrical Specifications:

  • Inductance: 10 μH
  • Tolerance: consult datasheet for specific value.
  • DCR (DC Resistance): Consult datasheet for specific value (very low to minimize losses)
  • Isat (Saturation Current): Consult datasheet for specific value (High current handling)
  • Irms (Rated Current): Consult datasheet for specific value

Mechanical Specifications:

  • Size: 12.5 x 12.5 x 5.5 mm (LxWxH)
  • Termination: Surface Mount

Material Composition: Ferrite Core, Enamelled Copper Wire. Shielding Material (consult datasheet).

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess