EN
  • EN
  • DE

SG-3032JC 32.768000KHZ

Part No SG-3032JC 32.768000KHZ
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837245-SG-3032JC 32.768000KHZ
Ultra Librarian 3D Model Ultra Librarian SG-3032JC 32.768000KHZ CAD Model

Description

The TDK SG-3032JC 32.768000kHz is a crystal oscillator designed for real-time clock (RTC) applications and other timing-critical circuits. This oscillator provides a stable and accurate 32.768kHz frequency signal, which is commonly used in electronic devices to keep track of time and date. Its features include a small size, low power consumption, and high stability, making it suitable for a wide range of applications.

Applications:

  • Real-Time Clocks (RTC): Used in real-time clock circuits for accurate timekeeping.
  • Consumer Electronics: Integrated into devices such as watches, clocks, and timers.
  • Microcontrollers: Employed in microcontroller-based systems for timing and synchronization.
  • Industrial Control Systems: Utilized in industrial control systems for precise timing and control.
  • Portable Devices: Applied in portable devices such as smartphones and wearables.

Features:

  • 32.768kHz Frequency: Provides a stable and accurate 32.768kHz frequency signal.
  • Miniature Size: Compact form factor for easy integration into small devices.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.
  • High Stability: Offers excellent frequency stability over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy surface mount assembly.

Benefits:

  • Accurate Timekeeping: Ensures precise and reliable timekeeping in electronic devices.
  • Extended Battery Life: Low power consumption extends the operating life of battery-powered devices.
  • Simplified Integration: Small size and SMT design simplify the integration process.
  • Stable Performance: High frequency stability ensures consistent performance.
  • Versatile Use: Suitable for a variety of RTC and timing-critical applications.

The SG-3032JC oscillator is designed to operate within a specified voltage range and is housed in a ceramic package to protect the crystal element from environmental factors. Its frequency stability is typically specified in parts per million (ppm), indicating the accuracy of the oscillator over temperature. The oscillator is designed to be lead-free and RoHS compliant, ensuring environmental friendliness. It is a critical component in devices requiring accurate and reliable timekeeping, providing a stable and consistent frequency reference. The oscillator is also designed to be resistant to shock and vibration, ensuring reliable performance in harsh environments. The device's stable frequency output makes it ideal for precise timing applications in various electronic systems.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess