EN
  • EN
  • DE

SF-M1010T-01

Part No SF-M1010T-01
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 319286-SF-M1010T-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF-M1010T-01 CAD Model

Description

The SF-M1010T-01 is a common mode filter manufactured by TDK Corporation. These filters are designed to suppress common mode noise in high-speed differential transmission lines. It is particularly well-suited for use in applications requiring the suppression of unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) while maintaining signal integrity.

Applications:

  • USB lines: Used in USB 2.0 and USB 3.0 interfaces in computers, peripherals, and mobile devices to reduce common mode noise.
  • HDMI lines: Implemented in HDMI connections between devices such as TVs, Blu-ray players, and gaming consoles to minimize signal degradation due to noise.
  • LVDS lines: Applied in LCD panels, laptops, and other devices utilizing LVDS for high-speed data transmission, ensuring clear and reliable signal transfer.
  • DisplayPort interfaces: Integrated into DisplayPort connections in computers and monitors to reduce EMI and improve signal quality.
  • Ethernet: Used to filter common mode noise on Ethernet cables and ports.

Features:

  • High Common Mode Attenuation: Offers significant attenuation of common mode noise across a broad frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation, ensuring that the desired signal passes through with minimal loss.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Impedance: Provides effective noise suppression by presenting a high impedance to common mode currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, leading to cleaner and more reliable signal transmission.
  • Reduced EMI/RFI: Minimizes electromagnetic interference and radio frequency interference, helping devices meet regulatory compliance standards.
  • Enhanced System Performance: Improves overall system performance by reducing noise-related issues.
  • Easy Integration: The compact size and surface-mount design facilitate easy integration into various electronic circuits.
  • Reliable Operation: Provides stable and reliable performance across a wide range of operating conditions.

Additional Details:

The SF-M1010T-01 common mode filter is typically available in a surface-mount package, making it suitable for automated assembly processes. Its specifications include a specific impedance, insertion loss, and attenuation characteristic, which are crucial for proper circuit design and noise suppression. Understanding the frequency range of operation and the specific attenuation levels at different frequencies is important for selecting the appropriate filter for a given application. Consult the TDK datasheet for detailed electrical characteristics, mechanical dimensions, and soldering recommendations.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Texas Instruments
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess