EN
  • EN
  • DE

RLF7030T-4R7M

Part No RLF7030T-4R7M
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 715975-RLF7030T-4R7M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLF7030T-4R7M CAD Model

Description

The RLF7030T-4R7M is a power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and other DC-DC converter topologies.
  • Power Supplies: Implemented in power supply circuits for filtering and energy storage.
  • Voltage Regulators: Used in voltage regulators to provide stable output voltage.
  • Noise Filtering: Employed in noise filtering circuits to reduce unwanted interference.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capacity: Capable of handling high current levels.
  • Low DC Resistance (DCR): Minimizes power loss.
  • Compact Size: Small form factor for space-constrained applications.
  • High Inductance Value: 4.7µH inductance for effective energy storage.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving circuit performance.
  • Efficient Power Conversion: Low DCR reduces power loss, increasing overall efficiency.
  • Compact Design: Small size allows for use in compact electronic devices.
  • Stable Performance: Provides stable inductance over a wide range of operating conditions.

Additional Details:

The RLF7030T-4R7M inductor is designed for automated surface mounting. It meets RoHS compliance standards, ensuring environmental friendliness. The inductor's specifications include its inductance, saturation current, and DC resistance, which should be carefully considered when designing power circuits. The inductor provides excellent performance in various operating conditions and is suitable for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5221 $60.0415
270+ $0.4285 $115.6950
420+ $0.4146 $174.1320
580+ $0.4008 $232.4640
745+ $0.3881 $289.1345
1,000+ $0.3477 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess