The RLF5018T-4R7M1R4 is a wound ferrite power inductor manufactured by TDK Corporation. This inductor is designed to excel in power supply circuits, providing a blend of high efficiency and compact dimensions. Its characteristics make it a suitable component for various modern electronic applications.
Applications
- DC-DC Converters
- Power supplies for handheld devices
- LED Lighting drivers
- Voltage Regulators
- Point-of-Load (POL) converters
Features
- Wound ferrite core construction
- High current handling capacity
- Low DC Resistance (DCR)
- Shielded structure to minimize EMI
- Small Size
Benefits
- Improved power conversion effectiveness due to the low DCR
- Reduced electromagnetic emissions for reliable operation
- Compact footprint makes it ideal for miniaturized devices
- Consistent performance over a range of operating temperatures
- Dependable operation in demanding power supply circuits
Specifications
The RLF5018T-4R7M1R4 has an inductance value of 4.7μH. Its low DC resistance enhances efficiency. A high saturation current rating ensures that the inductance remains stable even under high current loads. Its compact size measures 5.0 x 5.0 x 1.8 mm. The operating temperature range typically spans from -40°C to +85°C.
With its combination of performance and small size, TDK's RLF series, including the RLF5018T-4R7M1R4, is a great choice for applications in portable devices and power management systems, where space is limited and high efficiency is crucial.