EN
  • EN
  • DE

LL2012-FH56NJ

Part No LL2012-FH56NJ
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069727-LL2012-FH56NJ
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FH56NJ CAD Model

Description

The LL2012-FH56NJ is a high-frequency inductor manufactured by Toko America Inc. These inductors are designed for a wide range of applications, particularly in radio frequency (RF) circuits and impedance matching networks. They are constructed with precision to ensure optimal performance in demanding electronic environments. The 'LL' prefix designates this component as part of Toko's LL series of chip inductors, characterized by their small size and high-quality construction.

Applications:

  • RF circuits: Used in radio frequency amplifiers, oscillators, and mixers.
  • Impedance matching: Employed to match impedance between different circuit stages for efficient power transfer.
  • Wireless communication devices: Found in smartphones, tablets, and other wireless devices.
  • Filters: Used in LC filters for signal conditioning.
  • Tuners: Incorporated in tuning circuits for radio and television receivers.

Features:

  • Small Size: Compact 2012 package (2.0mm x 1.2mm) allows for high-density mounting on circuit boards.
  • High-Frequency Performance: Designed for optimal performance at high frequencies, essential for RF applications.
  • Tight Tolerance: Precise inductance value ensures consistent circuit performance.
  • Shielded Construction: Shielding reduces electromagnetic interference (EMI) and improves signal integrity.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Performance: Accurate inductance and high Q-factor contribute to optimal circuit performance.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Reliable Operation: High-quality construction ensures long-term reliability.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The LL2012-FH56NJ inductor typically features an inductance value of 56 nH, indicated by the '56N' in the part number. The 'FH' likely indicates the tolerance and specific construction details, which can be found in the manufacturer's datasheet. These inductors are typically manufactured using ceramic materials and are designed to withstand standard reflow soldering processes. The operating temperature range is usually between -40°C and +85°C, making them suitable for a wide range of environmental conditions. Always refer to the official datasheet from Toko America Inc. for complete and accurate specifications before using this component in any application.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
KEC
Lowest to $0.0658
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0772
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Chilisin
Lowest to $0.0517

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess