EN
  • EN
  • DE

KC7050A50.0000C50D00

Part No KC7050A50.0000C50D00
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Description KC7050A Series 50 MHz 7 x 5 mm 5 V ±50 ppm Miniature SMT Clock Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2820
Frequency 50 MHz
Frequency Stability 50 ppm
Height 1.6 mm
Lead Free Yes
Length 7 mm
Load Capacitance 50 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
Operating Supply Voltage 5 V
RoHS Compliant
Termination SMD/SMT
Width 5 mm
Win Source Part Number 1067174-KC7050A50.0000C50D00
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KC7050A50.0000C50D00 CAD Model

Description

The AVX Corp/Kyocera Corp 1067174-KC7050A50.0000C50D00 electronic component is a low-popularity item with a shortage supply and demand status.

  • Market Popularity: Low
  • Supply and Demand: Shortage
  • Mounting Style: Surface Mount
  • Case/Package: 2820
  • Frequency: 50 MHz
  • Frequency Stability: 50 ppm
  • Load Capacitance: 50 pF
  • Operating Supply Voltage: 5 V
  • Maximum Operating Temperature: 70 °C
  • Minimum Operating Temperature: -10 °C
  • RoHS: Compliant
  • Win Source Part Number: 1067174-KC7050A50.0000C50D00

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Leshan Radio
Lowest to $0.0382
KIWI
Lowest to $0.0839
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0405
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess