EN
  • EN
  • DE

RLF10160T-151MR90-H

Part No RLF10160T-151MR90-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 183301-RLF10160T-151MR90-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLF10160T-151MR90-H CAD Model

Description

The RLF10160T-151MR90-H is a shielded power inductor manufactured by TDK Corporation, designed for use in a wide array of power supply applications. These include DC-DC converters, power management circuits, and noise filtering in portable devices, consumer electronics, and industrial equipment. This inductor features a shielded construction to minimize electromagnetic interference (EMI), high inductance for effective energy storage, and low DC resistance to reduce power loss. The component is engineered for high current handling and stable performance in demanding conditions.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management Systems: Integrated into systems for efficient power distribution.
  • Portable Devices: Provides power efficiently in devices like smartphones and tablets.
  • Consumer Electronics: Employed in TVs, audio equipment, and various other devices.
  • Industrial Equipment: Used in power supplies for industrial automation and control.

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI) to protect sensitive circuits.
  • High Inductance Value: Enables effective energy storage and noise filtering.
  • Low DC Resistance: Minimizes power loss and improves overall efficiency.
  • High Current Capacity: Capable of handling significant current levels without saturation.
  • Compact Size: Allows for integration into space-constrained and miniaturized designs.

Benefits:

  • Reduced EMI: Minimizes interference with other electronic components, ensuring stable operation.
  • Improved Efficiency: Low DC resistance minimizes power dissipation and heat generation.
  • Stable Performance: High inductance maintains consistent performance under varying loads.
  • Compact Design: Facilitates use in portable devices and miniaturized electronic systems.
  • Reliable Operation: TDK Corporation's quality ensures consistent and dependable performance.

Additional Details:

The RLF10160T-151MR90-H power inductor from TDK is specifically designed to meet the stringent requirements of modern power supply circuits. Its shielded construction effectively reduces electromagnetic interference, ensuring that it can be used in sensitive electronic environments without causing disruption. The high inductance and low DC resistance contribute to superior energy storage capabilities and reduced power loss, respectively, enhancing overall circuit efficiency. Its compact size allows for versatile integration into a variety of devices, including portable electronics where space is at a premium. TDK's reputation for quality ensures that this inductor delivers consistently reliable performance, making it an excellent choice for power management applications. The RLF10160T-151MR90-H provides a robust and dependable solution for engineers seeking to optimize power delivery in their designs.

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess