EN
  • EN
  • DE

QVC501668RT-3001

Part No QVC501668RT-3001
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 286657-QVC501668RT-3001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QVC501668RT-3001 CAD Model

Description

The QVC501668RT-3001 is a common mode choke coil produced by TDK Corporation. These chokes are designed to effectively suppress common mode noise, which is a type of electrical interference that can negatively impact the performance of electronic devices. By filtering out this noise, the QVC501668RT-3001 helps to ensure electromagnetic compatibility (EMC) and reliable operation.

Applications

  • USB Ports: Used to filter noise on USB data lines, ensuring stable and reliable data transfer.
  • Ethernet Connections: Reduces noise on Ethernet cables, improving network performance and reliability.
  • Power Supplies: Filters noise from power lines, preventing interference with sensitive electronic components.
  • Signal Lines: Reduces common mode noise in signal lines to enhance signal integrity and clarity.
  • Automotive Electronics: Employed in automotive systems to minimize noise and ensure dependable performance of electronic modules.

Features

  • High Common Mode Impedance: Offers efficient suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation in differential mode signals.
  • Compact Design: Allows for easy integration into various electronic devices and circuit boards.
  • High Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • RoHS Compliance: Compliant with environmental regulations restricting the use of hazardous substances.

Benefits

  • Enhanced EMC Performance: Reduces electromagnetic interference, ensuring compliance with industry standards.
  • Improved Signal Integrity: Filters noise from signal lines, resulting in clearer and more reliable signals.
  • Reduced Noise Emissions: Minimizes noise generated by electronic devices, preventing interference with nearby equipment.
  • Increased System Reliability: Protects sensitive components from noise and interference, improving overall system robustness.
  • Simplified Circuit Design: Facilitates easier integration into electronic circuits, reducing design complexity.

Additional Details

General specifications for the TDK QVC series, which includes the QVC501668RT-3001, typically include:

  • Inductance Range: Usually ranges from a few microhenries (µH) to several millihenries (mH).
  • Rated Current: Designed to handle currents ranging from a few hundred milliamperes (mA) to several amperes (A).
  • DC Resistance (DCR): Typically kept low to minimize power dissipation.
  • Operating Temperature Range: Generally specified for -40°C to +85°C or wider.
  • Termination Type: Commonly available in Surface Mount Technology (SMT) for automated assembly.

Consult the official TDK datasheet for the QVC501668RT-3001 for exact specifications.

You May Also Be Interested in

Zilog
Need more? Email Us
Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess