EN
  • EN
  • DE

PS1240P02CT3

Part No PS1240P02CT3
Manufacturer TDK Corporation
Catalog Alarms, Buzzers, and Sirens
Description AUDIO PIEZO TRANSDUCER 30V TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage Rating 3V
Voltage Range 30V (Max)
Frequency 4kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 60dB @ 3V, 10cm
Port Location Top
Temperature Range - Operating -10°C to 70°C
Mounting Through Hole
Termination PC Pins
Height - Seated (Max) 0.181" (4.60mm)
Win Source Part Number 122653-PS1240P02CT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PS
Introduction Date July 26, 2001
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PS1240P02CT3 CAD Model

Description

The TDK Corporation PS series is a piezo transducer with a frequency of 4kHz and a sound pressure level of 60dB @ 3V, 10cm.

  • Series: PS
  • Type: Piezo transducer
  • Frequency: 4kHz
  • Sound Pressure Level: 60dB @ 3V, 10cm
  • Voltage Range: 3V
  • Maximum Voltage Rating: 30V
  • Mode: Single tone
  • Drive: Externally driven
  • Signal Input Type: Zero-peak
  • Mounting: Through hole
  • Termination: PC pins
  • Suitable For: Audio products
  • Operating Temperature Range: -10°C to 70°C
  • Supply and Demand Status: Sufficient
  • Status: Estimated to be active until 2024

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 3V 5X5MM SMD
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2100 $50.4000
585+ $0.1723 $100.7955
900+ $0.1669 $150.2100
1,240+ $0.1615 $200.2600
1,605+ $0.1561 $250.5405
2,145+ $0.1400 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,330 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess