EN
  • EN
  • DE

PHUA8060-35A-33-000

Part No PHUA8060-35A-33-000
Manufacturer TDK Corporation
Catalog PMIC - Motor Drivers, Controllers
Description VIBRATION PIEZO MOTOR 24V HAPTIC / Vibration (Piezo) 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Solenoids, Driver Boards/Modules>Motors - AC, DC
Mfr TDK Corporation
Series PiezoHapt™
Package Box
Function Vibration (Piezo)
Voltage - Rated 24VDC
Dimension Rectangular - 3.150" x 2.362" (80.00mm x 60.00mm)
Termination Style Solder Pad
Temperature Range - Operating -10°C ~ 60°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 445-175258
Standard Package 200
Win Source Part Number 1101912-PHUA8060-35A-33-000
Ultra Librarian 3D Model Ultra Librarian PHUA8060-35A-33-000 CAD Model

Description

The PiezoHapt™ motor is a high-performance motor designed for vibration applications.

  • Rated Voltage: 24VDC
  • Temperature Range: -10°C to 60°C
  • Shape: rectangular shape of 3.150" x 2.362" (80.00mm x 60.00mm)
  • Mounting: mounted through solder pads
  • Features: designed with no features
  • Encoder Type: no encoder type
  • Power Rating: no power rating
  • RPM: no RPM
  • Motor Type: no motor type
  • Torque Rating: no torque rating
  • Shaft Diameter: no diameter of the shaft
  • Shaft Length: no length of the shaft
  • Bearing: no bearing
  • Mounting Hole Spacing: no mounting hole spacing
  • Gear Reduction Ratio: no gear reduction ratio
  • Maximum Momentary Torque: not specified
  • Manufacturer: TDK Corporation
  • ECCN: EAR99
  • Also Known As: 445-175258

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Allegro MicroSystems, LLC
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess