The NLV25T-2R7J-PFM is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for power supply circuits, specifically for applications requiring a small size, high inductance, and high current capability. It belongs to the NLV series of inductors, known for their compact size and robust construction.
Applications
- DC-DC converters
- Power supply filtering
- Voltage regulators
- Noise suppression
- Portable electronic devices
Features
- High inductance value: 2.7 µH
- Small size
- High current capability
- Wire-wound construction
- Low DC resistance
- Shielded construction
Benefits
- Efficient power conversion due to low DC resistance.
- Reduced board space requirements due to compact size.
- Effective noise suppression due to shielded construction.
- Reliable performance in high-current applications.
- Suitable for a wide range of power supply designs.
Additional Details
The NLV25T-2R7J-PFM features a ferrite core and a wire-wound construction, which provides high inductance and excellent current handling capabilities. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic circuits. The inductor is designed for surface mount assembly and is compatible with automated soldering processes. The '2R7' in the part number indicates an inductance value of 2.7 µH, and the 'J' indicates a tolerance of ±5%. The inductor's low DC resistance reduces power losses and improves the efficiency of the power supply circuit. The operating temperature range is typically -40°C to +125°C. The NLV series is known for its high quality and reliability, making it a popular choice among power supply designers.
The inductor's small size and high performance make it an ideal choice for portable electronic devices where space is limited. The shielded construction helps to ensure compliance with EMC regulations. The TDK NLV series offers a wide range of inductance values and current ratings to meet the needs of various power supply applications. The NLV25T-2R7J-PFM provides a cost-effective solution for achieving efficient and reliable power conversion in a compact form factor.