The NLC453232T-8R2K is a wire-wound ferrite inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and high-frequency applications. It is characterized by its compact size, high inductance value, and excellent current handling capability. It's commonly used for noise filtering, impedance matching, and energy storage.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Noise filters for electronic circuits
- Impedance matching networks
- RF and wireless communication devices
Features:
- Wire-wound construction
- Ferrite core material
- High inductance value (8.2 μH)
- Compact size (4.5 x 3.2 x 3.2 mm)
- High current handling capability
Benefits:
- Efficient energy storage and transfer
- Effective noise suppression
- Reduced board space requirements
- Improved power supply stability
- Reliable performance in harsh environments
The NLC453232T-8R2K's wire-wound construction and ferrite core contribute to its high inductance and low DC resistance. This makes it ideal for use in applications where efficiency and performance are critical. The compact size allows it to be used in small, portable devices without sacrificing performance. Its robust construction ensures reliable operation even under challenging environmental conditions. The inductor is compliant with RoHS standards, making it an environmentally friendly component.
Technical Specifications:
Key technical specifications of the NLC453232T-8R2K include an inductance value of 8.2 μH, a DC resistance (DCR) of approximately 0.12 ohms, and a rated current of about 0.6 Amps. Its self-resonant frequency (SRF) is typically in the MHz range, making it suitable for high-frequency applications. The operating temperature range is generally from -40°C to +85°C. These specifications can vary slightly depending on measurement conditions and specific lot characteristics.