EN
  • EN
  • DE

NLC322522T-3R3J

Part No NLC322522T-3R3J
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832679-NLC322522T-3R3J
Ultra Librarian 3D Model Ultra Librarian NLC322522T-3R3J CAD Model

Description

The NLC322522T-3R3J is a TDK Corporation wound inductor designed for high-frequency applications, especially in portable devices and RF circuits. This inductor is characterized by its small size, high Q-factor, and excellent self-resonant frequency, making it ideal for impedance matching, filtering, and oscillation circuits. Its shielded construction minimizes electromagnetic interference (EMI), ensuring reliable performance in sensitive electronic environments.

Applications:

  • RF circuits: Used for impedance matching and filtering in RF transceivers.
  • Mobile phones: Employed in antenna matching networks and power amplifiers.
  • Wireless communication devices: Suitable for Bluetooth, Wi-Fi, and other wireless modules.
  • High-frequency filters: Provides effective noise reduction in high-speed data lines.
  • Oscillation circuits: Used in crystal oscillators and other timing circuits.

Features:

  • Wound construction: Offers high Q-factor and excellent self-resonant frequency.
  • Shielded construction: Minimizes EMI and provides improved performance in sensitive applications.
  • Small size: Suitable for space-constrained applications in portable devices.
  • High current capability: Designed to handle moderate current levels without saturation.
  • RoHS compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • High performance: Provides efficient signal transmission and filtering.
  • Low EMI: Reduces interference with other electronic components.
  • Stable performance: Offers consistent performance over a wide range of frequencies.
  • Compact design: Enables miniaturization of electronic devices.
  • Easy to integrate: Designed for easy integration into various circuit designs.

Additional Details:

The NLC322522T-3R3J has an inductance value of 3.3uH and a tolerance of ±5%. It is designed for surface mount technology (SMT) and comes in a 3.2 x 2.5 x 2.2 mm package. The inductor's high self-resonant frequency ensures stable performance at high frequencies. This component is suitable for applications requiring high reliability and efficient signal handling in a small form factor.

You May Also Be Interested in

SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess