EN
  • EN
  • DE

NL322522T-1R8J-9

Part No NL322522T-1R8J-9
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832672-NL322522T-1R8J-9
Ultra Librarian 3D Model Ultra Librarian NL322522T-1R8J-9 CAD Model

Description

The NL322522T-1R8J-9 is a power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits and DC-DC converters, offering efficient energy storage and filtering.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Power amplifiers
  • Noise filters
  • Buck converters

Features

  • SMD (Surface Mount Device) type inductor
  • Small size (3.2mm x 2.5mm x 2.2mm)
  • High inductance value (1.8µH)
  • High current handling capability
  • Low DC resistance (DCR)
  • Excellent saturation characteristics

Benefits

  • Efficient Power Conversion: Low DCR minimizes power loss, increasing the efficiency of power supply circuits.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Stable Performance: Excellent saturation characteristics ensure stable inductance even under high current conditions.
  • Reliable Operation: Designed for high-reliability applications.
  • Easy Assembly: SMD design allows for automated assembly processes.

The NL322522T-1R8J-9 is particularly well-suited for use in portable electronic devices such as smartphones, tablets, and digital cameras. Its small size and high efficiency make it an ideal choice for these applications. The high current handling capability also allows it to be used in power amplifiers and other high-power circuits. The shielded construction minimizes electromagnetic interference (EMI).

Technical Specifications:

  • Inductance: 1.8µH ±5%
  • DC Resistance (DCR): 0.045 Ohms (typical)
  • Saturation Current: 2.1A
  • Rated Current: 1.9A
  • Operating Temperature: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 70 MHz

Materials: The inductor is constructed with a ferrite core and copper windings. The terminations are tin-plated.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess