EN
  • EN
  • DE

MPU-6520

Part No MPU-6520
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831561-MPU-6520
Ultra Librarian 3D Model Ultra Librarian MPU-6520 CAD Model

Description

The MPU-6520 is a 6-axis motion tracking device manufactured by TDK InvenSense, now part of TDK Corporation. This device integrates a 3-axis gyroscope and a 3-axis accelerometer into a small package, providing accurate motion sensing capabilities for a variety of applications. It is designed to be a low-power, high-performance solution for motion tracking and gesture recognition.

Applications

  • Smartphones and Tablets: Enables motion-based gaming, gesture recognition, and image stabilization.
  • Wearable Devices: Used in smartwatches, fitness trackers, and AR/VR headsets for motion tracking and activity monitoring.
  • Drones and Robotics: Facilitates stabilization, navigation, and control systems.
  • Gaming Controllers: Provides precise motion sensing for immersive gaming experiences.
  • IoT Devices: Used in various IoT applications requiring motion detection and monitoring.

Features

  • Integrated 3-Axis Gyroscope and Accelerometer: Offers complete 6-axis motion sensing in a single package.
  • Low Power Consumption: Optimized for battery-powered devices, maximizing battery life.
  • Digital Output: Provides digital output data with 16-bit resolution for accurate measurements.
  • I2C and SPI Interfaces: Supports flexible communication options with various host processors.
  • Programmable Interrupts: Enables efficient, event-driven operation and data handling.
  • Auxiliary I2C Interface: Allows connection to external sensors, such as magnetometers, for enhanced functionality.

Benefits

  • Precise Motion Tracking: Delivers accurate and reliable motion data for a wide range of applications.
  • Extended Battery Life: Low power consumption allows for prolonged use in portable devices.
  • Simplified Integration: Compact size and integrated design facilitate easy incorporation into various products.
  • Flexible Communication: I2C and SPI interfaces offer versatile connectivity.
  • Improved Performance: High resolution and stability ensure reliable operation in demanding environments.

Additional Details

The MPU-6520 features user-programmable gyroscope full-scale ranges of ±250, ±500, ±1000, and ±2000 dps (degrees per second) and accelerometer full-scale ranges of ±2g, ±4g, ±8g, and ±16g. It typically operates on a supply voltage between 1.71V and 3.6V. The operating temperature range is generally from -40°C to +85°C. The device is commonly available in a compact QFN package for surface mount assembly. For detailed specifications, refer to the official TDK InvenSense datasheet. The integrated Digital Motion Processor (DMP) offloads complex calculations, further enhancing performance and reducing the processing burden on the host microcontroller.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Advantech Corp
SWITCH SL set USA
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess