EN
  • EN
  • DE

MMZ1608Y300BT000

Part No MMZ1608Y300BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755061-MMZ1608Y300BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608Y300BT000 CAD Model

Description

The MMZ1608Y300BT000 is a compact ferrite bead manufactured by TDK Corporation, designed for effective noise suppression in electronic circuits. It belongs to the MMZ1608 series, which is known for its small size and ability to attenuate high-frequency noise. This particular ferrite bead offers an impedance of 30 Ohms at 100 MHz, making it suitable for a variety of applications where noise filtering is essential.

Applications:

  • Smartphones and mobile devices: Used to filter noise in power and signal lines, ensuring clear communication and preventing signal degradation.
  • Wireless communication modules: Employed to suppress noise that can affect the performance of Bluetooth, Wi-Fi, and other wireless communication systems.
  • Digital cameras and imaging devices: Utilized to minimize noise in image sensors and other sensitive circuits, leading to clearer and more accurate images.
  • Audio equipment and amplifiers: Integrated to reduce noise in audio signals, improving the overall sound quality.
  • Automotive electronics: Applied in various electronic control units (ECUs) to filter noise and ensure reliable operation in the automotive environment.

Features:

  • Compact 1608 form factor: Allows for use in space-constrained applications.
  • High impedance at 100MHz: Provides effective noise suppression at high frequencies.
  • Low DC resistance: Minimizes power loss and voltage drop across the component.
  • Excellent solderability: Facilitates easy and reliable mounting on printed circuit boards (PCBs).
  • RoHS compliance: Meets environmental regulations for restricting hazardous substances.

Benefits:

  • Improved signal integrity: Reduction of noise and unwanted signals leads to cleaner and more reliable signal transmission.
  • Enhanced device performance: Prevents noise from interfering with the operation of sensitive electronic components.
  • Reduced electromagnetic interference (EMI): Helps to meet regulatory requirements for EMI emissions.
  • Increased system reliability: Protects sensitive circuits from noise-induced damage and malfunction.
  • Simplified circuit design: Reduces the complexity and cost of noise filtering solutions.

Additional Details:

The MMZ1608Y300BT000 typically has a rated current of approximately 2A and a low DC resistance to minimize power dissipation. It is designed for surface mount technology (SMT) and compatible with reflow soldering processes. The operating temperature range is usually between -55°C and +125°C. This ferrite bead is manufactured using a high-quality ferrite material that delivers both high impedance and low core loss at high frequencies. The terminals are generally tin-plated over nickel for enhanced solderability and corrosion resistance. Careful placement and soldering techniques are recommended for optimal performance and noise suppression.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess