EN
  • EN
  • DE

MLF1608DR12KT000

Part No MLF1608DR12KT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754916-MLF1608DR12KT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF1608DR12KT000 CAD Model

Description

The MLF1608DR12KT000 is a multilayer ceramic chip inductor manufactured by TDK Corporation. This component is designed for high-frequency applications where a small inductance value is required. It is commonly used in RF circuits for impedance matching, filtering, and tuning, and is particularly suitable for compact electronic devices.

Applications

  • Mobile Phones: Used in RF front-end circuits for impedance matching.
  • Wireless Communication Devices: Employed in antenna matching networks.
  • Bluetooth Modules: Integrated into filter and matching circuits.
  • RF Transceivers: Used in filtering stages to minimize noise.
  • High-Frequency Applications: General use in impedance matching and filtering circuits.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable inductance.
  • Small Size: Compact 1608 footprint for space-saving designs.
  • High Self-Resonant Frequency: Designed for optimal performance at high frequencies.
  • Excellent Temperature Stability: Maintains stable performance across a range of temperatures.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Quality: Reduces unwanted noise through effective filtering.
  • Optimized Circuit Performance: Enhances circuit performance with precise inductance.
  • Reduced Board Space: Allows for miniaturization in electronic devices.
  • Reliable Performance: Consistent performance under various environmental conditions.
  • Cost-Effective Solution: Provides excellent value for high-frequency applications.

Additional Details

The MLF1608DR12KT000 offers a specific inductance value crucial for its intended uses in RF circuits. This component is designed for automated assembly, which reduces manufacturing costs. It can withstand reflow soldering processes, ensuring reliable connections. TDK emphasizes component reliability through rigorous testing. This inductor's performance characteristics, like its self-resonant frequency (SRF) and Q-factor, are well-suited for high-frequency filter design. The materials used in manufacturing this inductor are selected for stable and consistent performance. The design ensures excellent mechanical strength even under demanding conditions. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits. This inductor contributes to overall circuit stability and efficiency. It's commonly used in impedance matching networks to optimize power transfer between different components. The high Q-factor helps minimize signal losses, improving efficiency. The MLF1608DR12KT000 is suitable for power amplifiers and low-noise amplifiers (LNAs). The stable inductance value helps to maintain circuit performance over time. Rigorous testing ensures that it meets TDK's quality standards. It is designed to withstand the high temperatures encountered in reflow soldering. The use of environmentally friendly materials makes it a sustainable choice. The product is specifically designed for automated pick-and-place assembly. Its compact size makes it suitable for portable devices. The specific inductance value and tolerance are precisely controlled during manufacturing.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess