EN
  • EN
  • DE

MLF1608A1R5KT000

Part No MLF1608A1R5KT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 754913-MLF1608A1R5KT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLF1608A1R5KT000 CAD Model

Description

The MLF1608A1R5KT000 is a multilayer ceramic chip inductor manufactured by TDK. It is designed for high-frequency applications requiring precise inductance. This component is frequently used in RF circuits for impedance matching, filtering, and tuning.

Applications

  • Mobile Phones: Used in RF front-end circuits for impedance matching.
  • Wireless Communication Devices: Employed in antenna matching networks.
  • Bluetooth Modules: Integrated into filter and matching circuits.
  • RF Transceivers: Used in filtering stages to minimize noise.
  • High-Frequency Applications: General use in impedance matching and filtering circuits.

Features

  • Multilayer Ceramic Construction: Provides high Q-factor and stable inductance.
  • Small Size: Compact 1608 footprint for space-saving designs.
  • High Self-Resonant Frequency: Designed for optimal performance at high frequencies.
  • Excellent Temperature Stability: Maintains stable performance across a range of temperatures.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Signal Quality: Reduces unwanted noise through effective filtering.
  • Optimized Circuit Performance: Enhances circuit performance with precise inductance.
  • Reduced Board Space: Allows for miniaturization in electronic devices.
  • Reliable Performance: Consistent performance under various environmental conditions.
  • Cost-Effective Solution: Provides excellent value for high-frequency applications.

Additional Details

The MLF1608A1R5KT000 offers a specific inductance value crucial for its intended uses in RF circuits. This component is designed for automated assembly, which reduces manufacturing costs. It can withstand reflow soldering processes, ensuring reliable connections. TDK emphasizes component reliability through rigorous testing. This inductor's performance characteristics, like its self-resonant frequency (SRF) and Q-factor, are well-suited for high-frequency filter design. The materials used in manufacturing this inductor are selected for stable and consistent performance. The design ensures excellent mechanical strength even under demanding conditions. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits. This inductor contributes to overall circuit stability and efficiency. It's commonly used in impedance matching networks to optimize power transfer between different components. The high Q-factor helps minimize signal losses, improving efficiency. The MLF1608A1R5KT000 is suitable for power amplifiers and low-noise amplifiers (LNAs). The stable inductance value helps to maintain circuit performance over time. Rigorous testing ensures that it meets TDK's quality standards. It is designed to withstand the high temperatures encountered in reflow soldering. The use of environmentally friendly materials makes it a sustainable choice. The product is specifically designed for automated pick-and-place assembly.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess