EN
  • EN
  • DE

MEA2010L210RT402

Part No MEA2010L210RT402
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830749-MEA2010L210RT402
Ultra Librarian 3D Model Ultra Librarian MEA2010L210RT402 CAD Model

Description

The MEA2010L210RT402 is a multilayer ceramic chip antenna manufactured by TDK Corporation. This compact antenna is designed for wireless communication applications, primarily in the 2.4 GHz band, which includes Wi-Fi and Bluetooth technologies. Its small size and surface-mount design make it ideal for integration into space-constrained devices. The antenna provides a reliable and efficient solution for transmitting and receiving radio frequency (RF) signals.

Applications:

  • Bluetooth devices: Provides wireless connectivity for Bluetooth-enabled devices.
  • Wi-Fi modules: Enables Wi-Fi communication in various electronic devices.
  • IoT devices: Facilitates wireless communication for Internet of Things (IoT) applications.
  • Wearable electronics: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • Wireless sensors: Enables wireless data transmission from sensors.

Features:

  • 2.4 GHz band: Operates in the popular 2.4 GHz frequency range.
  • Surface mount technology (SMT): Allows for easy integration into circuit boards.
  • Compact size: Small footprint for space-constrained applications.
  • Multilayer ceramic construction: Provides stable performance.
  • High efficiency: Ensures reliable wireless communication.

Benefits:

  • Miniaturization: Enables smaller and more compact device designs.
  • Improved wireless performance: Provides reliable and efficient RF signal transmission and reception.
  • Easy integration: Simplifies the design and manufacturing process.
  • Cost-effective: Offers a competitive solution for wireless connectivity.
  • Stable performance: Ensures consistent operation over a wide range of environmental conditions.

The MEA2010L210RT402 antenna is typically matched to a 50-ohm impedance for optimal performance. The return loss and radiation pattern are important parameters to consider during the design process. TDK provides detailed specifications in the datasheet, including the antenna's dimensions, frequency range, impedance, and radiation characteristics. Proper placement and grounding are critical for achieving optimal performance. This chip antenna is widely used in various wireless applications, providing a reliable and efficient solution for wireless connectivity in compact electronic devices.

You May Also Be Interested in

Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess