EN
  • EN
  • DE

INMP441ACEZ-R0

Part No INMP441ACEZ-R0
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825902-INMP441ACEZ-R0
Ultra Librarian 3D Model Ultra Librarian INMP441ACEZ-R0 CAD Model

Description

The INMP441ACEZ-R0, manufactured by TDK InvenSense, is a high-performance, low-power, digital output omnidirectional MEMS microphone. It's designed for applications requiring high-quality audio capture in a small form factor. The '-R0' suffix usually denotes a specific revision or packaging detail. It provides a digital I2S interface, simplifying integration with digital signal processors (DSPs) and microcontrollers.

Applications

  • Mobile Phones: Capturing audio for voice calls, voice recording, and voice assistants.
  • Tablets: Similar to mobile phones, enabling audio input for various applications.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearables utilize it for voice control and communication.
  • IoT Devices: Smart speakers, smart home appliances, and other IoT devices incorporate it for voice interaction.
  • Voice Recorders: Portable voice recorders and dictation devices use it for high-quality audio capture.
  • Gaming Headsets: Providing clear voice communication in gaming environments.
  • Conferencing Systems: Capturing audio in teleconferencing and video conferencing setups.

Features

  • Digital I2S Interface: Simplifies integration with digital audio processing systems.
  • High Signal-to-Noise Ratio (SNR): Delivers clear audio with minimal background noise.
  • Low Power Consumption: Extends battery life in portable applications.
  • Omnidirectional Polar Pattern: Captures sound from all directions equally.
  • Small Form Factor: Allows for integration into space-constrained devices.
  • High Acoustic Overload Point (AOP): Handles loud sounds without distortion.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Easy Integration: The digital I2S interface simplifies the connection to microcontrollers and DSPs.
  • Superior Audio Quality: The high SNR ensures clear and intelligible audio capture.
  • Extended Battery Life: Low power consumption is crucial for portable devices.
  • Versatile Application: The omnidirectional pattern makes it suitable for a wide range of applications.
  • Space Savings: The small size allows for integration into compact designs.
  • Robust Performance: The high AOP prevents distortion even in loud environments.

Additional Details

The INMP441ACEZ-R0 requires a supply voltage typically in the range of 1.6V to 3.6V. It communicates via the I2S digital audio protocol, requiring clock, data, and word select signals. The datasheet from TDK InvenSense provides detailed specifications, including electrical characteristics, acoustic performance parameters, and application circuit recommendations. Proper PCB layout is important for minimizing noise and interference. Decoupling capacitors should be placed close to the power supply pins. The microphone is typically reflow soldered onto the PCB. The reflow soldering profile should be carefully controlled to avoid damaging the device. Care should be taken to protect the microphone during handling and assembly. The specific package type will dictate the required PCB footprint and soldering profile, which must be carefully followed.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess