EN
  • EN
  • DE

HHM2933A1

Part No HHM2933A1
Manufacturer TDK Corporation
Catalog RF Directional Coupler
Description RF DIR COUPLER 2.4-2.5GHZ 0402 / RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz 0402 (1005 Metric), 4 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr TDK Corporation
Series HHM
Package Tape & Reel
Coupler Type Standard
Frequency 2.4GHz ~ 2.5GHz
Applications General Purpose
Insertion Loss 0.37dB
Isolation 26dB
Package / Case 0402 (1005 Metric), 4 PC Pad
Supplier Device Package 0402 (1005 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 445-175605-6,445-175605-1,445-175605-2
Standard Package 10,000
Win Source Part Number 1062792-HHM2933A1
Ultra Librarian 3D Model Ultra Librarian HHM2933A1 CAD Model

Description

The TDK Corporation HHM2933A1 is a standard RF directional coupler that operates @ a frequency range of 2.4GHz to 2.5GHz.

  • Design: This coupler is designed for general-purpose applications and has a maximum power rating.
  • Insertion Loss: It has a low insertion loss of 0.37dB
  • Isolation: high isolation of 26dB.
  • Package: The package is available in tape and reel form and has a standard package of 10,000.
  • Coupler Type: Standard
  • Package/Case: 0402 (1005 Metric), 4 PC Pad.
  • Supplier: The device is supplied by TDK Corporation and is an alternative part for 445-175605-6, 445-175605-1, 445-175605-2.

You May Also Be Interested in

AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
Lowest to $53.5816
Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess