The GLQ1005T12NH00 is a high-frequency wire-wound inductor manufactured by TDK Corporation. These inductors are typically used in RF (Radio Frequency) circuits, impedance matching networks, and filtering applications. TDK is a reputable manufacturer known for their quality and reliability in electronic components.
Applications
- Mobile Phones
- Wireless LAN devices
- Bluetooth modules
- RF transceivers
- High-frequency filters
Features
- Compact size: 1.0mm x 0.5mm footprint
- High Q factor for low loss
- Tight tolerance for consistent performance
- Excellent self-resonant frequency (SRF)
- Surface Mount Device (SMD)
Benefits
- Enables miniaturization in electronic devices
- Improves signal quality and reduces signal loss
- Provides stable and reliable performance
- Suitable for high-frequency applications
- Easy to assemble using standard SMT processes
Technical Specifications
The GLQ1005T12NH00 inductor has an inductance value of 12nH. It has a rated current of approximately 200mA and a DC resistance of about 0.3 Ohms. The operating temperature range is typically -40°C to +85°C. The component is designed for surface mount technology (SMT) assembly. It boasts a high self-resonant frequency, making it suitable for high-frequency applications where signal integrity is critical. The materials used in its construction are chosen to minimize core losses and maximize efficiency.
This inductor is frequently used in impedance matching circuits, filtering, and RF tuning circuits within various electronic devices. Its compact size and performance characteristics make it ideal for space-constrained applications, especially in portable devices. The high Q value ensures minimal signal loss, while the tight tolerance in inductance values guarantees consistent performance across different units. Its robust construction ensures reliability in demanding applications.